Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Texas Instruments LM3S2911-IBZ50-A2
LM3S2911-IBZ50-A2
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT 256KB FLASH 108BGA
Manufacturer:
Texas Instruments
Datasheet:
LM3S2911-IBZ50-A2 Datasheet
History Price: $16.97614
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM3S2911-IBZ50-A2 Specification
Specification
Part No
LM3S2911-IBZ50-A2
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
Stellaris ARM Cortex-M3S 2000
Packaging
Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
CANbus, I2C, IrDA, Microwire, SPI, SSI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
60
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
2.25V ~ 2.75V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
108-BGA (10x10)
LM3S2911-IBZ50-A2 PDF Datasheet
LM3S2911-IBZ50-A2 Datasheet
Click and Download: LM3S2911-IBZ50-A2 Datasheet
LM3S2911-IBZ50-A2 Related Parts
LM3S101-EGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-EGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-EQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-EQN20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-IGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-IQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IQN20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IRN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 28SOIC
LM3S102-EGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S102-EGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S102-EQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S2911-IBZ50-A2 Compare Parts
LM3S2911-IBZ50-A2 vs LM3S9U96-IQC80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U96-IQC80-A2
LM3S2911-IBZ50-A2 vs LM3S9U96-IQC80-A1T
LM3S2911-IBZ50-A2 vs LM3S9U96-IQC80-A1
LM3S2911-IBZ50-A2 vs LM3S9U96-IBZ80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U96-IBZ80-A2
LM3S2911-IBZ50-A2 vs LM3S9U96-IBZ80-A1T
LM3S2911-IBZ50-A2 vs LM3S9U96-IBZ80-A1
LM3S2911-IBZ50-A2 vs LM3S9U92-IQC80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U92-IQC80-A2
LM3S2911-IBZ50-A2 vs LM3S9U92-IQC80-A1T
LM3S2911-IBZ50-A2 vs LM3S9U92-IQC80-A1
LM3S2911-IBZ50-A2 vs LM3S9U92-IBZ80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U92-IBZ80-A2
LM3S2911-IBZ50-A2 vs LM3S9U92-IBZ80-A1T
LM3S2911-IBZ50-A2 vs LM3S9U92-IBZ80-A1
LM3S2911-IBZ50-A2 vs LM3S9U90-IQC80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U90-IQC80-A2
LM3S2911-IBZ50-A2 vs LM3S9U90-IQC80-A1
LM3S2911-IBZ50-A2 vs LM3S9U90-IBZ80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U90-IBZ80-A2
LM3S2911-IBZ50-A2 vs LM3S9U90-IBZ80-A1T
LM3S2911-IBZ50-A2 vs LM3S9U90-IBZ80-A1
LM3S2911-IBZ50-A2 vs LM3S9U81-IQC80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U81-IQC80-A1T
LM3S2911-IBZ50-A2 vs LM3S9U81-IQC80-A1
LM3S2911-IBZ50-A2 vs LM3S9U81-IBZ80-A2T
LM3S2911-IBZ50-A2 vs LM3S9U81-IBZ80-A2
LM3S2911-IBZ50-A2 vs LM3S9U81-IBZ80-A1T
LM3S2911-IBZ50-A2 vs LM3S9U81-IBZ80-A1
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C5T
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C5
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C3T
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C3
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C1T
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C1
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C0T
LM3S2911-IBZ50-A2 vs LM3S9L97-IQC80-C0
LM3S2911-IBZ50-A2 vs LM3S9L97-IBZ80-C5T
LM3S2911-IBZ50-A2 vs LM3S9L97-IBZ80-C5
Customer Reviews
4.95 out of 5.00 stars from 104 customer reviews from all over the world
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.
Alejandra León
Spain
2026-03-22 14:19
Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads