LM3S101-IGZ20-C2T
LM3S101-IGZ20-C2T
Discontinued
Description:  IC MCU 32BIT 8KB FLASH 48VQFN
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 26900
LM3S101-IGZ20-C2T Specification
Specification
Part No
LM3S101-IGZ20-C2T
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
Stellaris ARM Cortex-M3S 100
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
20MHz
Connectivity
Microwire, SPI, SSI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
18
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
48-VQFN (7x7)
LM3S101-IGZ20-C2T Related Parts
LM3S101-EGZ20-C2
LM3S101-EGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-EGZ20-C2T
LM3S101-EGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-EQN20-C2
LM3S101-EQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-EQN20-C2T
LM3S101-EQN20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IGZ20-C2
LM3S101-IGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S101-IQN20-C2
LM3S101-IQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IQN20-C2T
LM3S101-IQN20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IRN20-C2
LM3S101-IRN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 28SOIC
LM3S102-EGZ20-C2
LM3S102-EGZ20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S102-EGZ20-C2T
LM3S102-EGZ20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48VQFN
LM3S102-EQN20-C2
LM3S102-EQN20-C2
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S102-EQN20-C2T
LM3S102-EQN20-C2T
Texas Instruments
IC MCU 32BIT 8KB FLASH 48LQFP
LM3S101-IGZ20-C2T Compare Parts
  • LM3S101-IGZ20-C2T vs LM3S9U96-IQC80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U96-IQC80-A2
  • LM3S101-IGZ20-C2T vs LM3S9U96-IQC80-A1T
  • LM3S101-IGZ20-C2T vs LM3S9U96-IQC80-A1
  • LM3S101-IGZ20-C2T vs LM3S9U96-IBZ80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U96-IBZ80-A2
  • LM3S101-IGZ20-C2T vs LM3S9U96-IBZ80-A1T
  • LM3S101-IGZ20-C2T vs LM3S9U96-IBZ80-A1
  • LM3S101-IGZ20-C2T vs LM3S9U92-IQC80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U92-IQC80-A2
  • LM3S101-IGZ20-C2T vs LM3S9U92-IQC80-A1T
  • LM3S101-IGZ20-C2T vs LM3S9U92-IQC80-A1
  • LM3S101-IGZ20-C2T vs LM3S9U92-IBZ80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U92-IBZ80-A2
  • LM3S101-IGZ20-C2T vs LM3S9U92-IBZ80-A1T
  • LM3S101-IGZ20-C2T vs LM3S9U92-IBZ80-A1
  • LM3S101-IGZ20-C2T vs LM3S9U90-IQC80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U90-IQC80-A2
  • LM3S101-IGZ20-C2T vs LM3S9U90-IQC80-A1
  • LM3S101-IGZ20-C2T vs LM3S9U90-IBZ80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U90-IBZ80-A2
  • LM3S101-IGZ20-C2T vs LM3S9U90-IBZ80-A1T
  • LM3S101-IGZ20-C2T vs LM3S9U90-IBZ80-A1
  • LM3S101-IGZ20-C2T vs LM3S9U81-IQC80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U81-IQC80-A1T
  • LM3S101-IGZ20-C2T vs LM3S9U81-IQC80-A1
  • LM3S101-IGZ20-C2T vs LM3S9U81-IBZ80-A2T
  • LM3S101-IGZ20-C2T vs LM3S9U81-IBZ80-A2
  • LM3S101-IGZ20-C2T vs LM3S9U81-IBZ80-A1T
  • LM3S101-IGZ20-C2T vs LM3S9U81-IBZ80-A1
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C5T
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C5
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C3T
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C3
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C1T
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C1
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C0T
  • LM3S101-IGZ20-C2T vs LM3S9L97-IQC80-C0
  • LM3S101-IGZ20-C2T vs LM3S9L97-IBZ80-C5T
  • LM3S101-IGZ20-C2T vs LM3S9L97-IBZ80-C5
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads