LM358YDT
LM358YDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM358YDT Datasheet
History Price: $0.52000
In Stock: 32500
LM358YDT Specification
Specification
Part No
LM358YDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM358YDT PDF Datasheet
LM358YDT Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358YDT Compare Parts
  • LM358YDT vs LM3900N
  • LM358YDT vs LM3900MX
  • LM358YDT vs LM3900M
  • LM358YDT vs LM3900DR
  • LM358YDT vs LM3900D
  • LM358YDT vs LM359N/NOPB
  • LM358YDT vs LM359MX/NOPB
  • LM358YDT vs LM359MX
  • LM358YDT vs LM359M/NOPB
  • LM358YDT vs LM359M
  • LM358YDT vs LM358WST
  • LM358YDT vs LM358WPT
  • LM358YDT vs LM358WDT
  • LM358YDT vs LM358WDT
  • LM358YDT vs LM358TPX/NOPB
  • LM358YDT vs LM358TPX
  • LM358YDT vs LM358TP/NOPB
  • LM358YDT vs LM358ST
  • LM358YDT vs LM358ST
  • LM358YDT vs LM358SNG
  • LM358YDT vs LM358S-13
  • LM358YDT vs LM358QT
  • LM358YDT vs LM358PWRG4-JF
  • LM358YDT vs LM358PWRG4
  • LM358YDT vs LM358PWRG3
  • LM358YDT vs LM358PWR
  • LM358YDT vs LM358PWR
  • LM358YDT vs LM358PW
  • LM358YDT vs LM358PT
  • LM358YDT vs LM358PSR
  • LM358YDT vs LM358PE4
  • LM358YDT vs LM358PE3
  • LM358YDT vs LM358P
  • LM358YDT vs LM358NG
  • LM358YDT vs LM358N/NOPB
  • LM358YDT vs LM358N/NOPB
  • LM358YDT vs LM358N
  • LM358YDT vs LM358N
  • LM358YDT vs LM358N
  • LM358YDT vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 81 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.