LM358NG
LM358NG
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  onsemi
Datasheet:   LM358NG Datasheet
History Price: Obsolete
In Stock: 49500
LM358NG Specification
Specification
Part No
LM358NG
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
onsemi
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
-
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
2 mV
Current - Supply
800μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
LM358NG PDF Datasheet
LM358NG Related Parts
LM301AD
LM301AD
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AD
LM301AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADG
LM301ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2
LM301ADR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADR2G
LM301ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301ADT
LM301ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM301AN
LM301AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN
LM301AN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301AN/NOPB
LM301AN/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
LM301ANG
LM301ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM307J
LM307J
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CERDIP
LM3080N
LM3080N
Texas Instruments
IC OP TRANSCONDUCTIVE AMP 8DIP
LM358NG Description
Introduction to ON Semiconductor LM358NG

The ON Semiconductor LM358NG is a widely used dual operational amplifier (op-amp) designed for general-purpose applications. It is part of the LM358 family, known for its low power consumption, wide supply voltage range, and ability to operate from a single power supply. The device integrates two independent, high-gain, internally frequency-compensated operational amplifiers in a single package, making it suitable for signal conditioning, filtering, amplification, and other analog processing tasks in various electronic systems.

Device Overview

The LM358NG is particularly valued for its capability to operate at low voltages (starting from 3 V) and its input stage design that allows the input voltage to include ground level, which is advantageous in single-supply operation. This makes it ideal for battery-powered devices and systems where dual power supplies are not available or practical.

The device is available in several package types; the "NG" suffix typically refers to the SOIC-8 surface-mount package, which offers compactness and ease of PCB integration.

Key Features

- Dual operational amplifiers in one package
- Wide supply voltage range: 3 V to 32 V (single supply) or ±1.5 V to ±16 V (dual supply)
- Low quiescent current: typically 0.5 mA per amplifier
- Input common-mode voltage range includes ground
- Output voltage swing includes ground level, enabling rail-to-rail-like operation on the lower end
- Internally frequency compensated for unity gain stability
- High gain bandwidth product: approximately 1 MHz typical
- Low input offset voltage: typically 2 mV max
- Low input bias current: typically 20 nA
- Wide operating temperature range: -40°C to +85°C (industrial grade)

Electrical Specifications

| Parameter | Conditions | Min | Typ | Max | Unit |
|---------------------------------|----------------------------------|-----------|------------|------------|----------------|
| Supply Voltage (Vcc) | Single supply | 3 | | 32 | V |
| Supply Current per Amplifier | No load | | 0.5 | 0.7 | mA |
| Input Offset Voltage | At 25°C | | 2 | 7 | mV |
| Input Bias Current | At 25°C | | 20 | 250 | nA |
| Input Offset Current | At 25°C | |-20 | +20 | nA |
| Input Common Mode Voltage Range |-0.3 V to (Vcc -1.5 V) typical |-0.3 | | Vcc -1.5 | V |
| Output Voltage Swing | RL=10 kΩ to ground |-0.05 | | Vcc -1.5 | V |
| Gain Bandwidth Product |- | | ~1 | | MHz |
| Slew Rate |- | | 0.3 | | V/μs |
| Total Harmonic Distortion (THD) |- |- |- |- |- |

Pin Configuration

The LM358NG in an SOIC-8 package features:

1. Output A
2. Inverting Input A
3. Non-Inverting Input A
4. Ground (GND)
5. Non-Inverting Input B
6. Inverting Input B
7. Output B
8. Positive Supply Voltage (Vcc)

This pinout enables easy access to both amplifiers with minimal footprint on printed circuit boards.

Functional Description

Each amplifier within the LM358NG consists of a differential input stage followed by gain stages and an output stage optimized for single-supply operation:

- Input Stage: Uses bipolar transistor pairs allowing inputs down to ground level.
- Output Stage: Designed to drive outputs close to ground but not rail-to-rail on the high side; output swing typically extends up to about Vcc minus 1.5 volts.
- Frequency Compensation: Internal compensation ensures stability at unity gain without external components.

These characteristics make the LM358NG suitable for applications requiring accurate signal amplification with low power consumption.

Applications

The versatility of the LM358NG allows it to be used in a broad range of applications including:

- Sensor signal conditioning circuits (e.g., temperature sensors, photodiodes)
- Active filters such as low-pass or high-pass filters
- Integrators and differentiators in analog computation circuits
- Voltage followers/buffers
- Audio preamplifiers and tone controls
- Pulse-width modulation (PWM) circuits and oscillators
- Battery-powered instrumentation due to low supply current and wide voltage range

Operating Conditions

The device performs reliably over industrial temperature ranges (-40°C to +85°C), making it suitable for harsh environments found in automotive electronics, industrial automation, and consumer electronics.

It tolerates supply voltages up to +32 V single-ended or ±16 V dual supplies without damage, providing design flexibility.

Performance Characteristics

The LM358NG’s input offset voltage is relatively low (~2 mV typical), which helps minimize errors in precision measurement circuits but may require calibration or trimming in very sensitive designs.

Its input bias currents are low enough (~20 nA typical) that they do not significantly affect high impedance sources.

The gain bandwidth product of about 1 MHz supports moderate-frequency signals but limits use in very high-speed applications.

Slew rate around 0.3 V/μs indicates moderate speed response suitable for audio frequencies and general analog processing but not for RF or fast transient signals.

Power Consumption

With a quiescent current of approximately 0.5 mA per amplifier at nominal conditions, the LM358NG is considered low-power compared with many older op amps but higher than modern CMOS rail-to-rail devices intended specifically for ultra-low power consumption.

This balance makes it ideal where moderate power efficiency is needed without sacrificing robustness or ease of use.

Reliability and Packaging

ON Semiconductor ensures high manufacturing quality with moisture sensitivity level ratings appropriate for standard PCB assembly processes.

The SOIC package provides good thermal dissipation characteristics while minimizing board space requirements.

Summary of Specifications

| Specification | Value |
|---------------------------------|----------------------------------------|
| Number of Amplifiers | Dual |
| Supply Voltage Range | 3 V – 32 V (single supply) |
| Input Offset Voltage | Max 7 mV |
| Input Bias Current | Max 250 nA |
| Gain Bandwidth Product | ~1 MHz |
| Slew Rate | ~0.3 V/μs |
| Output Voltage Swing |_Down to GND; up to (Vcc –1.5V)_ |
| Operating Temperature Range |-40°C to +85°C |
| Package |_SOIC8_ |

Conclusion

The ON Semiconductor LM358NG remains a popular choice among engineers seeking a reliable, cost-effective dual operational amplifier capable of operating from a single power supply with inputs near ground potential. Its combination of moderate bandwidth, low quiescent current, internal frequency compensation, and wide supply voltage range makes it suitable across numerous analog circuit designs including sensor interfacing, filtering, buffering, and general-purpose amplification tasks in industrial, automotive, consumer electronics, and instrumentation applications.

While not designed for ultra-high-speed or precision instrumentation-grade tasks due to its limited bandwidth and offset specifications, its robust performance under varying conditions ensures continued relevance decades after its introduction into the market.
LM358NG Compare Parts
  • LM358NG vs LM3900N
  • LM358NG vs LM3900MX
  • LM358NG vs LM3900M
  • LM358NG vs LM3900DR
  • LM358NG vs LM3900D
  • LM358NG vs LM359N/NOPB
  • LM358NG vs LM359MX/NOPB
  • LM358NG vs LM359MX
  • LM358NG vs LM359M/NOPB
  • LM358NG vs LM359M
  • LM358NG vs LM358YDT
  • LM358NG vs LM358WST
  • LM358NG vs LM358WPT
  • LM358NG vs LM358WDT
  • LM358NG vs LM358WDT
  • LM358NG vs LM358TPX/NOPB
  • LM358NG vs LM358TPX
  • LM358NG vs LM358TP/NOPB
  • LM358NG vs LM358ST
  • LM358NG vs LM358ST
  • LM358NG vs LM358SNG
  • LM358NG vs LM358S-13
  • LM358NG vs LM358QT
  • LM358NG vs LM358PWRG4-JF
  • LM358NG vs LM358PWRG4
  • LM358NG vs LM358PWRG3
  • LM358NG vs LM358PWR
  • LM358NG vs LM358PWR
  • LM358NG vs LM358PW
  • LM358NG vs LM358PT
  • LM358NG vs LM358PSR
  • LM358NG vs LM358PE4
  • LM358NG vs LM358PE3
  • LM358NG vs LM358P
  • LM358NG vs LM358N/NOPB
  • LM358NG vs LM358N/NOPB
  • LM358NG vs LM358N
  • LM358NG vs LM358N
  • LM358NG vs LM358N
  • LM358NG vs LM358N
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.