LM3402MM/NOPB
LM3402MM/NOPB
Active
Description:  IC LED DRV RGLTR PWM 8VSSOP
Manufacturer:  Texas Instruments
History Price: $2.34000
In Stock: 400
LM3402MM/NOPB Specification
Specification
Part No
LM3402MM/NOPB
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
6V
Voltage - Supply (Max)
42V
Voltage - Output
40V
Current - Output / Channel
500mA
Frequency
1MHz
Dimming
PWM
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
8-VSSOP
LM3402MM/NOPB Related Parts
LM3401MM/NOPB
LM3401MM/NOPB
Texas Instruments
IC LED DRVR CTRLR PWM 1A 8VSSOP
LM3401MMX/NOPB
LM3401MMX/NOPB
Texas Instruments
IC LED DRVR CTRLR PWM 1A 8VSSOP
LM3401MMX/S7002590
LM3401MMX/S7002590
National Semiconductor
HYSTERETIC PFET CONTROLLER FOR H
LM3402HVMM
LM3402HVMM
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMM/NOPB
LM3402HVMM/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMMX
LM3402HVMMX
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMMX/NOPB
LM3402HVMMX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMR/NOPB
LM3402HVMR/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8SOPWRPAD
LM3402HVMRX/NOPB
LM3402HVMRX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8SOPWRPAD
LM3402MM
LM3402MM
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MMX
LM3402MMX
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MMX/NOPB
LM3402MMX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MM/NOPB Description
Overview of Texas Instruments LM3402MM/NOPB

The Texas Instruments LM3402MM/NOPB is a versatile, high-performance step-down (buck) switching regulator designed for a variety of applications, including power management in consumer electronics, industrial equipment, and automotive systems. This device is known for its efficiency, compact design, and ability to deliver stable output voltage while minimizing power loss.

Key Specifications

- Input Voltage Range: The LM3402 operates with a wide input voltage range of 4.5 V to 60 V, making it suitable for various power supply environments, including automotive and industrial applications.
- Output Voltage Range: The output voltage can be adjusted from 1.2 V to 15 V, providing flexibility to meet specific application requirements.
- Output Current: The regulator can deliver a maximum output current of 2 A, which is sufficient for powering a variety of loads, including microcontrollers and other digital circuits.
- Efficiency: The LM3402 boasts high efficiency, typically exceeding 90% under various load conditions, which helps reduce heat generation and improve overall system reliability.
- Switching Frequency: The device operates at a fixed switching frequency of 300 kHz, which helps minimize the size of external components such as inductors and capacitors, making it suitable for compact designs.
- Soft-Start Feature: The integrated soft-start feature limits inrush current during startup, preventing voltage overshoot and ensuring smooth power-up of the load.
- Thermal Shutdown: The LM3402 includes thermal shutdown protection, which automatically disables the regulator in case of overheating, enhancing reliability in high-temperature environments.

Package and Thermal Characteristics

The LM3402MM/NOPB is available in a TSSOP-16 package, which is compact and suitable for surface-mount applications. The thermal characteristics include:

- Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it ideal for harsh environments and industrial applications.
- Thermal Resistance: The junction-to-ambient thermal resistance is typically 50°C/W, which aids in managing heat dissipation during operation.

Functional Features

- Integrated Power Switch: The LM3402 features an integrated high-side power switch, which simplifies the design and reduces the number of external components required, leading to a more compact solution.
- Compensation Network: The device includes an internal compensation network, which simplifies the design process and enhances stability across a wide range of operating conditions.
- Current Limit Protection: The LM3402 incorporates current limit protection to prevent damage to the device and the load in case of short circuits or overload conditions.
- Voltage Feedback: The regulator uses voltage feedback to maintain output voltage regulation, ensuring stable performance under varying load conditions.

Applications

The LM3402MM/NOPB is versatile and can be used in various applications, including:

- Consumer Electronics: Ideal for powering devices such as smartphones, tablets, and portable electronics that require efficient power management.
- Industrial Power Supplies: Suitable for powering industrial control systems, sensors, and actuators that require stable and efficient power.
- Automotive Electronics: Can be utilized in automotive applications, including infotainment systems, navigation devices, and electronic control units (ECUs).

Conclusion

The Texas Instruments LM3402MM/NOPB is a robust and efficient step-down switching regulator that meets the demands of modern electronic applications. With its wide input voltage range, high output current capability, and integrated features, it provides a reliable solution for powering various devices. The combination of high efficiency, thermal protection, and flexible output voltage makes the LM3402 an excellent choice for engineers looking to design efficient and compact power supply solutions.
LM3402MM/NOPB Compare Parts
  • LM3402MM/NOPB vs LM3697YFQR
  • LM3402MM/NOPB vs LM36923YFFR
  • LM3402MM/NOPB vs LM36923HYFFR
  • LM3402MM/NOPB vs LM36922YFFR
  • LM3402MM/NOPB vs LM36922HYFFR
  • LM3402MM/NOPB vs LM3648YFFR
  • LM3402MM/NOPB vs LM3648TTYFFR
  • LM3402MM/NOPB vs LM3646YFQR
  • LM3402MM/NOPB vs LM3644YFFR
  • LM3402MM/NOPB vs LM3644TTYFFR
  • LM3402MM/NOPB vs LM3643YFFR
  • LM3402MM/NOPB vs LM3643AYFFR
  • LM3402MM/NOPB vs LM3642TLX/NOPB
  • LM3402MM/NOPB vs LM3642TLX-LT/NOPB
  • LM3402MM/NOPB vs LM3642TLE/NOPB
  • LM3402MM/NOPB vs LM3642TLE-LT/NOPB
  • LM3402MM/NOPB vs LM3639AYFQT
  • LM3402MM/NOPB vs LM3639AYFQR
  • LM3402MM/NOPB vs LM3638A1YFDR
  • LM3402MM/NOPB vs LM3638A1RCYFDR
  • LM3402MM/NOPB vs LM3638A0YFDR
  • LM3402MM/NOPB vs LM3638A0RDYFDR
  • LM3402MM/NOPB vs LM3633YFQR
  • LM3402MM/NOPB vs LM3632AYFFR
  • LM3402MM/NOPB vs LM3631YFFR
  • LM3402MM/NOPB vs LM3630ATMX
  • LM3402MM/NOPB vs LM3630ATME
  • LM3402MM/NOPB vs LM36274YFFR
  • LM3402MM/NOPB vs LM36273YFFR
  • LM3402MM/NOPB vs LM36272YFFR
  • LM3402MM/NOPB vs LM36011YKBR
  • LM3402MM/NOPB vs LM36010YKBR
  • LM3402MM/NOPB vs LM3595LD/NOPB
  • LM3402MM/NOPB vs LM3590MFX/NOPB
  • LM3402MM/NOPB vs LM3590MF/NOPB
  • LM3402MM/NOPB vs LM3590MF/NOPB
  • LM3402MM/NOPB vs LM3570SD/NOPB
  • LM3402MM/NOPB vs LM3565TLX/NOPB
  • LM3402MM/NOPB vs LM3565TLE/NOPB
  • LM3402MM/NOPB vs LM3561TMX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store