LM3402HVMR/NOPB
LM3402HVMR/NOPB
Active
Description:  IC LED DRV RGLTR PWM 8SOPWRPAD
Manufacturer:  Texas Instruments
History Price: $2.51000
In Stock: 7100
LM3402HVMR/NOPB Specification
Specification
Part No
LM3402HVMR/NOPB
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DC DC Regulator
Topology
Step-Down (Buck)
Internal Switch(s)
Yes
Number of Outputs
1
Voltage - Supply (Min)
6V
Voltage - Supply (Max)
75V
Voltage - Output
73V
Current - Output / Channel
500mA
Frequency
1MHz
Dimming
PWM
Applications
Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
LM3402HVMR/NOPB Related Parts
LM3401MM/NOPB
LM3401MM/NOPB
Texas Instruments
IC LED DRVR CTRLR PWM 1A 8VSSOP
LM3401MMX/NOPB
LM3401MMX/NOPB
Texas Instruments
IC LED DRVR CTRLR PWM 1A 8VSSOP
LM3401MMX/S7002590
LM3401MMX/S7002590
National Semiconductor
HYSTERETIC PFET CONTROLLER FOR H
LM3402HVMM
LM3402HVMM
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMM/NOPB
LM3402HVMM/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMMX
LM3402HVMMX
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMMX/NOPB
LM3402HVMMX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMRX/NOPB
LM3402HVMRX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8SOPWRPAD
LM3402MM
LM3402MM
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MM/NOPB
LM3402MM/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MMX
LM3402MMX
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402MMX/NOPB
LM3402MMX/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 8VSSOP
LM3402HVMR/NOPB Compare Parts
  • LM3402HVMR/NOPB vs LM3697YFQR
  • LM3402HVMR/NOPB vs LM36923YFFR
  • LM3402HVMR/NOPB vs LM36923HYFFR
  • LM3402HVMR/NOPB vs LM36922YFFR
  • LM3402HVMR/NOPB vs LM36922HYFFR
  • LM3402HVMR/NOPB vs LM3648YFFR
  • LM3402HVMR/NOPB vs LM3648TTYFFR
  • LM3402HVMR/NOPB vs LM3646YFQR
  • LM3402HVMR/NOPB vs LM3644YFFR
  • LM3402HVMR/NOPB vs LM3644TTYFFR
  • LM3402HVMR/NOPB vs LM3643YFFR
  • LM3402HVMR/NOPB vs LM3643AYFFR
  • LM3402HVMR/NOPB vs LM3642TLX/NOPB
  • LM3402HVMR/NOPB vs LM3642TLX-LT/NOPB
  • LM3402HVMR/NOPB vs LM3642TLE/NOPB
  • LM3402HVMR/NOPB vs LM3642TLE-LT/NOPB
  • LM3402HVMR/NOPB vs LM3639AYFQT
  • LM3402HVMR/NOPB vs LM3639AYFQR
  • LM3402HVMR/NOPB vs LM3638A1YFDR
  • LM3402HVMR/NOPB vs LM3638A1RCYFDR
  • LM3402HVMR/NOPB vs LM3638A0YFDR
  • LM3402HVMR/NOPB vs LM3638A0RDYFDR
  • LM3402HVMR/NOPB vs LM3633YFQR
  • LM3402HVMR/NOPB vs LM3632AYFFR
  • LM3402HVMR/NOPB vs LM3631YFFR
  • LM3402HVMR/NOPB vs LM3630ATMX
  • LM3402HVMR/NOPB vs LM3630ATME
  • LM3402HVMR/NOPB vs LM36274YFFR
  • LM3402HVMR/NOPB vs LM36273YFFR
  • LM3402HVMR/NOPB vs LM36272YFFR
  • LM3402HVMR/NOPB vs LM36011YKBR
  • LM3402HVMR/NOPB vs LM36010YKBR
  • LM3402HVMR/NOPB vs LM3595LD/NOPB
  • LM3402HVMR/NOPB vs LM3590MFX/NOPB
  • LM3402HVMR/NOPB vs LM3590MF/NOPB
  • LM3402HVMR/NOPB vs LM3590MF/NOPB
  • LM3402HVMR/NOPB vs LM3570SD/NOPB
  • LM3402HVMR/NOPB vs LM3565TLX/NOPB
  • LM3402HVMR/NOPB vs LM3565TLE/NOPB
  • LM3402HVMR/NOPB vs LM3561TMX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store