LM20123MHE/NOPB
LM20123MHE/NOPB
Active
Description:  IC REG BUCK ADJ 3A 16HTSSOP
Manufacturer:  Texas Instruments
History Price: $4.08000
In Stock: 49000
LM20123MHE/NOPB vs LM2853MHX-0.8/NOPB
Series
PowerWise
SIMPLE SWITCHER
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
2.95V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.8V
0.8V
Voltage - Output (Max)
4.68V
-
Current - Output
3A
3A
Frequency - Switching
1.5MHz
550kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerTSSOP (0.173", 4.40mm Width)
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-HTSSOP
14-HTSSOP