LM158DT
LM158DT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM158DT Datasheet
History Price: $2.73000
In Stock: 38900
LM158DT Specification
Specification
Part No
LM158DT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
5 mV
Current - Supply
700μA (x2 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LM158DT PDF Datasheet
LM158DT Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM158DT Description
Overview
The STMicroelectronics LM158DT is a dual operational amplifier (op-amp) designed for general-purpose applications requiring low power consumption, low input offset voltage, and wide bandwidth. It is particularly suitable for applications such as signal conditioning, active filters, integrators, and voltage followers. The LM158DT offers high gain and is optimized to operate over a wide range of supply voltages, making it versatile for both single-supply and split-supply systems.

Device Architecture and Package
The LM158DT contains two independent, high-gain, internally frequency-compensated operational amplifiers. Each amplifier features input protection circuitry to withstand input voltages beyond the supply rails without damage. The device is housed in a standard SO-8 plastic surface-mount package, ideal for compact PCB layouts and automated assembly.

Key Features

* Dual operational amplifiers in one package
* Wide supply voltage range: 3 V to 32 V (single supply) or ±1.5 V to ±16 V (dual supply)
* Low input offset voltage: typically 2 mV
* Low input bias current: typically 20 nA
* Input offset current: typically 5 nA
* Wide bandwidth: 1 MHz (unity gain)
* Slew rate: 0.3 V/µs typical
* Low quiescent current: 0.7 mA per amplifier
* Output short-circuit protected
* Internally frequency compensated for unity gain stability
* Compatible with standard TTL and CMOS logic levels

Electrical Specifications

* Supply Voltage (VCC): 3 V to 32 V (single supply), or ±1.5 V to ±16 V (dual supply)
* Input Offset Voltage (VOS): Typical 2 mV, maximum 7 mV
* Input Offset Current (IOS): Typical 5 nA
* Input Bias Current (IB): Typical 20 nA
* Input Voltage Range: Extends to ground on the negative side; differential input voltage of ±30 V max
* Gain Bandwidth Product (GBP): 1 MHz
* Slew Rate (SR): 0.3 V/µs
* Output Voltage Swing:

* Typically within 1.5 V of supply rails at no load
* Total Supply Current: 1.4 mA (both amplifiers active)
* Common-Mode Rejection Ratio (CMRR): 70 dB minimum at 1 kHz
* Power Supply Rejection Ratio (PSRR): 86 dB minimum at 60 Hz
* Voltage Gain (Open Loop): 100,000 (100 dB) typical

Thermal and Mechanical Characteristics

* Operating Temperature Range: 0°C to +70°C (commercial grade)
* Storage Temperature Range: -65°C to +150°C
* Junction Temperature: Maximum 150°C
* Thermal Resistance, Junction to Ambient (RθJA): Approximately 150°C/W (in free air)
* Package: SO-8 surface-mount package
* Package Dimensions: Approximate length 4.9 mm, width 3.9 mm, height 1.75 mm

Typical Applications

* Signal conditioning circuits in sensor systems
* Low-frequency active filters
* Voltage followers/buffers in data acquisition systems
* Integrators and summing amplifiers
* Battery-powered instrumentation requiring low power
* General-purpose analog signal processing
* Low-frequency oscillators and waveform generators

Performance Characteristics
The LM158DT’s design focuses on low input offset voltage and low input bias current, which is advantageous for precision DC-coupled applications. Its ability to operate at low supply voltages makes it suitable for battery-powered devices. The moderate slew rate and gain bandwidth product mean it is optimized for low-frequency and low-speed applications rather than high-frequency or high-speed circuits.

The internal frequency compensation ensures stability even at unity gain, simplifying circuit design and reducing the need for external compensation components. The output stage can drive moderate loads, typically up to 2 kΩ, but is not designed for high-current driving applications.

Reliability and Compliance
The LM158DT complies with industry-standard quality and reliability requirements. It is lead-free and RoHS-compliant, ensuring compatibility with environmental regulations. The device undergoes thorough testing to guarantee stable operation across the specified temperature and voltage ranges.

Conclusion
The STMicroelectronics LM158DT is a reliable, low-power, dual operational amplifier suitable for a broad spectrum of general-purpose analog applications. Its combination of low offset voltage, low bias current, wide supply range, and unity gain stability makes it a versatile component in precision analog signal processing tasks, particularly where low-frequency and low-speed operation are required. Its compact SO-8 package allows for efficient PCB space utilization in modern electronic designs.
LM158DT Compare Parts
  • LM158DT vs LM158WDT
  • LM158DT vs LM158QT
  • LM158DT vs LM158N
  • LM158DT vs LM158J
  • LM158DT vs LM158H/NOPB
  • LM158DT vs LM158H
  • LM158DT vs LM158FKB
  • LM158DT vs LM158AJGB
  • LM158DT vs LM158AJ
  • LM158DT vs LM158AH/NOPB
  • LM158DT vs LM158AH/883
  • LM158DT vs LM158AH
  • LM158DT vs LM1558H/NOPB
  • LM158DT vs LM1558H
  • LM158DT vs LM1536J/883
  • LM158DT vs LM1536H/883
  • LM158DT vs LM148J/PB
  • LM158DT vs LM148J
  • LM158DT vs LM146J/B
  • LM158DT vs LM1458N/NOPB
  • LM158DT vs LM1458N
  • LM158DT vs LM1458N
  • LM158DT vs LM1458N
  • LM158DT vs LM1458MX/NOPB
  • LM158DT vs LM1458MX/NOPB
  • LM158DT vs LM1458MX
  • LM158DT vs LM1458MX
  • LM158DT vs LM1458MX
  • LM158DT vs LM1458M/NOPB
  • LM158DT vs LM1458M-TI
  • LM158DT vs LM1458M
  • LM158DT vs LM1458M
  • LM158DT vs LM1458M
  • LM158DT vs LM1458H/NOPB
  • LM158DT vs LM1458CN
  • LM158DT vs LM1458CMX
  • LM158DT vs LM1458CM
  • LM158DT vs LM143H/883
  • LM158DT vs LM13700N/NOPB
  • LM158DT vs LM13700N
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…