LM158DT
LM158DT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LM158DT Datasheet
History Price: $2.73000
In Stock: 38900
LM158DT vs LM13700N
Part No
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Bulk or Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
Transconductance
Number of Circuits
2
2
Output Type
Differential
Push-Pull
Slew Rate
0.6V/μs
50V/μs
Gain Bandwidth Product
1.1 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
20 nA
400 nA
Voltage - Input Offset
5 mV
300 μV
Current - Supply
700μA (x2 Channels)
2.6mA (x2 Channels)
Current - Output / Channel
40 mA
500 μA
Voltage - Supply Span (Min)
3 V
10 V
Voltage - Supply Span (Max)
30 V
36 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP