LM143H/883
LM143H/883
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   LM143H/883 Datasheet
History Price: $85.31000
In Stock: 22900
LM143H/883 Specification
Specification
Part No
LM143H/883
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
20 kHz
-3db Bandwidth
-
Current - Input Bias
8 nA
Voltage - Input Offset
2 mV
Current - Supply
2mA
Current - Output / Channel
20 mA
Voltage - Supply Span (Min)
8 V
Voltage - Supply Span (Max)
80 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-99-8 Metal Can
Supplier Device Package
TO-99-8
LM143H/883 Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM143H/883 Compare Parts
  • LM143H/883 vs LM158WDT
  • LM143H/883 vs LM158QT
  • LM143H/883 vs LM158N
  • LM143H/883 vs LM158J
  • LM143H/883 vs LM158H/NOPB
  • LM143H/883 vs LM158H
  • LM143H/883 vs LM158FKB
  • LM143H/883 vs LM158DT
  • LM143H/883 vs LM158AJGB
  • LM143H/883 vs LM158AJ
  • LM143H/883 vs LM158AH/NOPB
  • LM143H/883 vs LM158AH/883
  • LM143H/883 vs LM158AH
  • LM143H/883 vs LM1558H/NOPB
  • LM143H/883 vs LM1558H
  • LM143H/883 vs LM1536J/883
  • LM143H/883 vs LM1536H/883
  • LM143H/883 vs LM148J/PB
  • LM143H/883 vs LM148J
  • LM143H/883 vs LM146J/B
  • LM143H/883 vs LM1458N/NOPB
  • LM143H/883 vs LM1458N
  • LM143H/883 vs LM1458N
  • LM143H/883 vs LM1458N
  • LM143H/883 vs LM1458MX/NOPB
  • LM143H/883 vs LM1458MX/NOPB
  • LM143H/883 vs LM1458MX
  • LM143H/883 vs LM1458MX
  • LM143H/883 vs LM1458MX
  • LM143H/883 vs LM1458M/NOPB
  • LM143H/883 vs LM1458M-TI
  • LM143H/883 vs LM1458M
  • LM143H/883 vs LM1458M
  • LM143H/883 vs LM1458M
  • LM143H/883 vs LM1458H/NOPB
  • LM143H/883 vs LM1458CN
  • LM143H/883 vs LM1458CMX
  • LM143H/883 vs LM1458CM
  • LM143H/883 vs LM13700N/NOPB
  • LM143H/883 vs LM13700N
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…