LM143H/883
LM143H/883
Active
Description:  IC OPAMP GP 1 CIRCUIT TO99-8
Manufacturer:  Rochester Electronics
Datasheet:   LM143H/883 Datasheet
History Price: $85.31000
In Stock: 22900
LM143H/883 vs LM158N
Part No
Series
-
Automotive, AEC-Q100
Packaging
Bulk
Tube
Status
Active
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
Differential
Slew Rate
2.5V/μs
0.6V/μs
Gain Bandwidth Product
20 kHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
8 nA
20 nA
Voltage - Input Offset
2 mV
5 mV
Current - Supply
2mA
700μA (x2 Channels)
Current - Output / Channel
20 mA
40 mA
Voltage - Supply Span (Min)
8 V
3 V
Voltage - Supply Span (Max)
80 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
TO-99-8 Metal Can
8-DIP (0.300", 7.62mm)
Supplier Device Package
TO-99-8
8-Mini DIP