☰
LM124D
LM124D
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM124D Datasheet
History Price: $1.38000
In Stock: 1440
LM124D Specification
Specification
Part No
LM124D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Differential
Slew Rate
0.5V/μs
Gain Bandwidth Product
1.2 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA (x4 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LM124D Related Parts
LM101AH
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM124D Compare Parts
  • LM124D vs LM158WDT
  • LM124D vs LM158QT
  • LM124D vs LM158N
  • LM124D vs LM158J
  • LM124D vs LM158H/NOPB
  • LM124D vs LM158H
  • LM124D vs LM158FKB
  • LM124D vs LM158DT
  • LM124D vs LM158AJGB
  • LM124D vs LM158AJ
  • LM124D vs LM158AH/NOPB
  • LM124D vs LM158AH/883
  • LM124D vs LM158AH
  • LM124D vs LM1558H/NOPB
  • LM124D vs LM1558H
  • LM124D vs LM1536J/883
  • LM124D vs LM1536H/883
  • LM124D vs LM148J/PB
  • LM124D vs LM148J
  • LM124D vs LM146J/B
  • LM124D vs LM1458N/NOPB
  • LM124D vs LM1458N
  • LM124D vs LM1458N
  • LM124D vs LM1458N
  • LM124D vs LM1458MX/NOPB
  • LM124D vs LM1458MX/NOPB
  • LM124D vs LM1458MX
  • LM124D vs LM1458MX
  • LM124D vs LM1458MX
  • LM124D vs LM1458M/NOPB
  • LM124D vs LM1458M-TI
  • LM124D vs LM1458M
  • LM124D vs LM1458M
  • LM124D vs LM1458M
  • LM124D vs LM1458H/NOPB
  • LM124D vs LM1458CN
  • LM124D vs LM1458CMX
  • LM124D vs LM1458CM
  • LM124D vs LM143H/883
  • LM124D vs LM13700N/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend