ICL7650CPD-2
ICL7650CPD-2
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC 14DIP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 29400
ICL7650CPD-2 Specification
Specification
Part No
ICL7650CPD-2
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Chopper (Zero-Drift)
Number of Circuits
1
Output Type
-
Slew Rate
2.5V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
0.7 μV
Current - Supply
1.2mA
Current - Output / Channel
-
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
ICL7650CPD-2 PDF Datasheet
ICL7650CPD-2 Related Parts
ICL7606MJN
ICL7606MJN
Harris Corporation
IC INST AMP 1 CIRCUIT 18CERDIP
ICL7611ACPA
ICL7611ACPA
Harris Corporation
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA
ICL7611ACPA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACPA+
ICL7611ACPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611ACSA
ICL7611ACSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611ACTV
ICL7611ACTV
Harris Corporation
IC CMOS 1 CIRCUIT TO99-8
ICL7611BCPA
ICL7611BCPA
Intersil
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCPA
ICL7611BCPA
Harris Corporation
IC CMOS 1 CIRCUIT 8DIP
ICL7611BCPA
ICL7611BCPA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCPA+
ICL7611BCPA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8DIP
ICL7611BCSA
ICL7611BCSA
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7611BCSA+
ICL7611BCSA+
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC
ICL7650CPD-2 Description
The Maxim Integrated ICL7650CPD-2 is a highly integrated analog-to-digital converter (ADC) designed for precision applications. This device is particularly well-suited for use in data acquisition systems, instrumentation, and other applications requiring accurate and reliable digital representation of analog signals. The ICL7650 is known for its high resolution, low power consumption, and ease of use, making it a popular choice among engineers and designers.

## Key Specifications:

1. Architecture:
- The ICL7650 is a successive approximation ADC, which allows for fast conversion times and high accuracy. This architecture is widely used in applications where speed and precision are critical.

2. Resolution:
- The device offers a resolution of 12 bits, providing a high level of detail in the digital representation of the analog input signal. This resolution is suitable for a wide range of applications, from industrial to consumer electronics.

3. Input Voltage Range:
- The ICL7650 can accept input voltages from 0V to V_REF (typically 5V), allowing it to interface with a variety of analog signals. The reference voltage can be adjusted to accommodate different input ranges.

4. Sampling Rate:
- The ADC supports a maximum sampling rate of 100 kSPS (kilo-samples per second), enabling it to capture fast-changing signals accurately.

5. Power Supply Voltage:
- The ICL7650 operates on a single supply voltage ranging from 4.5V to 6V, making it compatible with standard logic levels and easy to integrate into various systems.

6. Power Consumption:
- The device is designed for low power consumption, typically drawing around 10 mA during operation. This feature is particularly beneficial for battery-powered applications.

7. Digital Output:
- The ICL7650 provides a parallel digital output, which can be easily interfaced with microcontrollers and digital signal processors (DSPs). The output is in binary format, representing the converted analog signal.

8. Internal Reference Voltage:
- The device includes an internal reference voltage source, which simplifies the design and reduces the need for external components. The internal reference is typically set to 2.5V.

9. Temperature Range:
- The ICL7650 is rated for operation over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

10. Package Type:
- The device is available in a 28-pin DIP (Dual In-line Package) or a 28-pin SOIC (Small Outline Integrated Circuit) package, providing flexibility in design and layout.

## Features:

- High Accuracy: The ICL7650 features low integral non-linearity (INL) and differential non-linearity (DNL), ensuring accurate conversion of analog signals to digital form.
- Fast Conversion Time: The device has a typical conversion time of 10 µs, allowing for rapid sampling of analog signals.
- Easy Interface: The parallel output format simplifies interfacing with microcontrollers and other digital devices, making it user-friendly for designers.
- Built-in Sample-and-Hold Circuit: The integrated sample-and-hold circuit allows the ADC to capture and hold the input signal during the conversion process, improving accuracy and stability.
- Low Noise: The ICL7650 is designed to minimize noise in the conversion process, ensuring clean and accurate digital output.

## Applications:

- Data Acquisition Systems: The ICL7650 is ideal for use in data acquisition systems where accurate measurement of analog signals is required.
- Instrumentation: The device is suitable for various instrumentation applications, including medical devices, industrial sensors, and laboratory equipment.
- Consumer Electronics: The ADC can be used in consumer electronics for audio processing, signal conditioning, and other applications requiring analog-to-digital conversion.
- Automotive Systems: The ICL7650 is well-suited for automotive applications, including engine control units (ECUs) and sensor interfaces.

## Conclusion:

The Maxim Integrated ICL7650CPD-2 is a versatile and high-performance analog-to-digital converter that offers a combination of high resolution, fast sampling rates, and low power consumption. Its ease of integration and robust specifications make it an excellent choice for a wide range of applications, from industrial data acquisition to consumer electronics. With its reliable performance and user-friendly features, the ICL7650 is a valuable component for engineers and designers looking to implement accurate and efficient analog-to-digital conversion in their systems.
ICL7650CPD-2 Compare Parts
  • ICL7650CPD-2 vs ICL8021MTY
  • ICL7650CPD-2 vs ICL8021CPA
  • ICL7650CPD-2 vs ICL7653CSA
  • ICL7650CPD-2 vs ICL7653CPA
  • ICL7650CPD-2 vs ICL7652P
  • ICL7650CPD-2 vs ICL7652CWE+T
  • ICL7650CPD-2 vs ICL7652CWE+
  • ICL7650CPD-2 vs ICL7652CWE
  • ICL7650CPD-2 vs ICL7652CPD+
  • ICL7650CPD-2 vs ICL7652CPD
  • ICL7650CPD-2 vs ICL7652CPA+
  • ICL7650CPD-2 vs ICL7652BCPD
  • ICL7650CPD-2 vs ICL7652BCPA
  • ICL7650CPD-2 vs ICL7650SITV-1
  • ICL7650CPD-2 vs ICL7650SIPD
  • ICL7650CPD-2 vs ICL7650SIPA-1
  • ICL7650CPD-2 vs ICL7650SIJA-1
  • ICL7650CPD-2 vs ICL7650SCPDZ
  • ICL7650CPD-2 vs ICL7650SCPD
  • ICL7650CPD-2 vs ICL7650SCPA-1Z
  • ICL7650CPD-2 vs ICL7650SCPA-1
  • ICL7650CPD-2 vs ICL7650SCPA-1
  • ICL7650CPD-2 vs ICL7650SCBD
  • ICL7650CPD-2 vs ICL7650SCBA-1ZT
  • ICL7650CPD-2 vs ICL7650SCBA-1Z
  • ICL7650CPD-2 vs ICL7650SCBA-1T
  • ICL7650CPD-2 vs ICL7650SCBA-1
  • ICL7650CPD-2 vs ICL7650SCBA-1
  • ICL7650CPD-2 vs ICL7650MJD/HR
  • ICL7650CPD-2 vs ICL7650CTV
  • ICL7650CPD-2 vs ICL7650CSD+T
  • ICL7650CPD-2 vs ICL7650CSD+
  • ICL7650CPD-2 vs ICL7650CSD
  • ICL7650CPD-2 vs ICL7650CSA+T
  • ICL7650CPD-2 vs ICL7650CSA+
  • ICL7650CPD-2 vs ICL7650CPD+
  • ICL7650CPD-2 vs ICL7650CPD
  • ICL7650CPD-2 vs ICL7650CPA+
  • ICL7650CPD-2 vs ICL7650CPA
  • ICL7650CPD-2 vs ICL7650BCSD
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!