ICL7650CPD-2
ICL7650CPD-2
Active
Description:  IC OPAMP ZER-DRIFT 1CIRC 14DIP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 29400
ICL7650CPD-2 vs ICL7650CSD+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
Chopper (Zero-Drift)
Zero-Drift
Number of Circuits
1
1
Output Type
-
-
Slew Rate
2.5V/μs
2.5V/μs
Gain Bandwidth Product
2 MHz
2 MHz
-3db Bandwidth
-
-
Current - Input Bias
4 pA
1.5 pA
Voltage - Input Offset
0.7 μV
700 μV
Current - Supply
1.2mA
1.2mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
4.5 V
4.5 V
Voltage - Supply Span (Max)
16 V
16 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC