DS9638J/883
DS9638J/883
Active
Description:  DS9638QML RS-422 DUAL HIGH SPEED
Manufacturer:  National Semiconductor
Datasheet:   DS9638J/883 Datasheet
History Price: $28.45000
In Stock: 30700
DS9638J/883 Specification
Specification
Part No
DS9638J/883
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
RS422
Number of Drivers/Receivers
2/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
DS9638J/883 PDF Datasheet
DS9638J/883 Related Parts
DS90C031BTM
DS90C031BTM
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTM/NOPB
DS90C031BTM/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX
DS90C031BTMX
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031BTMX/NOPB
DS90C031BTMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TM
DS90C031TM
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TM/NOPB
DS90C031TM/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C031TMX
DS90C031TMX
National Semiconductor
LINE DRIVER, 4 FUNC, 4 DRIVER, P
DS90C031TMX/NOPB
DS90C031TMX/NOPB
Texas Instruments
IC DRIVER 4/0 16SOIC
DS90C032BTM
DS90C032BTM
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTM/NOPB
DS90C032BTM/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX
DS90C032BTMX
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS90C032BTMX/NOPB
DS90C032BTMX/NOPB
Texas Instruments
IC RECEIVER 0/4 16SOIC
DS9638J/883 Compare Parts
  • DS9638J/883 vs DS96F175ME/883
  • DS9638J/883 vs DS96F175CJ
  • DS9638J/883 vs DS96F174MJ/883
  • DS9638J/883 vs DS96F174MJ-MSP
  • DS9638J/883 vs DS96F174CN
  • DS9638J/883 vs DS96F174CJ
  • DS9638J/883 vs DS96F174CJ
  • DS9638J/883 vs DS96F173MJ/883
  • DS9638J/883 vs DS96F173MJ
  • DS9638J/883 vs DS9638CN
  • DS9638J/883 vs DS9638CMX/NOPB
  • DS9638J/883 vs DS9638CMX
  • DS9638J/883 vs DS9638CM/NOPB
  • DS9638J/883 vs DS9638CM
  • DS9638J/883 vs DS9638CJ
  • DS9638J/883 vs DS9637ACN
  • DS9638J/883 vs DS9637ACMX/NOPB
  • DS9638J/883 vs DS9637ACMX
  • DS9638J/883 vs DS9637ACM/NOPB
  • DS9638J/883 vs DS9637ACM
  • DS9638J/883 vs DS9637ACM
  • DS9638J/883 vs DS9622MW/883
  • DS9638J/883 vs DS96176CN/NOPB
  • DS9638J/883 vs DS96176CN/NOPB
  • DS9638J/883 vs DS96176CN
  • DS9638J/883 vs DS96176CN
  • DS9638J/883 vs DS96175CN/NOPB
  • DS9638J/883 vs DS96175CN
  • DS9638J/883 vs DS96174N
  • DS9638J/883 vs DS96174CN/NOPB
  • DS9638J/883 vs DS96174CN
  • DS9638J/883 vs DS96173CN/NOPB
  • DS9638J/883 vs DS96173CN
  • DS9638J/883 vs DS96172CJ
  • DS9638J/883 vs DS9616HME/883
  • DS9638J/883 vs DS92LV090ATVEHX/NOPB
  • DS9638J/883 vs DS92LV090ATVEHX/NOPB
  • DS9638J/883 vs DS92LV090ATVEH/NOPB
  • DS9638J/883 vs DS92LV090ATVEH
  • DS9638J/883 vs DS92LV0421SQE
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé