Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ National Semiconductor DS9638J/883
DS9638J/883
Active
Interface - Drivers, Receivers, Transceivers
Description:
DS9638QML RS-422 DUAL HIGH SPEED
Manufacturer:
National Semiconductor
Datasheet:
DS9638J/883 Datasheet
History Price: $28.45000
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DS9638J/883 vs DS96F174CN
Part No
DS9638J/883
DS96F174CN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Driver
Driver
Protocol
RS422
RS422, RS485
Number of Drivers/Receivers
2/0
4/0
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
-
15Mbps
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
16-PDIP