DS9638J/883
DS9638J/883
Active
Description:  DS9638QML RS-422 DUAL HIGH SPEED
Manufacturer:  National Semiconductor
Datasheet:   DS9638J/883 Datasheet
History Price: $28.45000
In Stock: 30700
DS9638J/883 vs DS9637ACM
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Driver
Receiver
Protocol
RS422
RS422, RS423
Number of Drivers/Receivers
2/0
0/2
Duplex
-
-
Receiver Hysteresis
-
70 mV
Data Rate
-
-
Voltage - Supply
4.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-CDIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-CDIP
8-SOIC