☰
DS14C232CMX
DS14C232CMX
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DS14C232CMX Datasheet
History Price: Obsolete
In Stock: 13360
DS14C232CMX Specification
Specification
Part No
DS14C232CMX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
400 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
DS14C232CMX PDF Datasheet
DS14C232CMX Related Parts
DS14185WM
DS14185WM
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WM
DS14185WM
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
National Semiconductor
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX
DS14185WMX
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX/NOPB
DS14185WMX/NOPB
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WMX/NOPB
DS14185WMX/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14196WM
DS14196WM
National Semiconductor
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WM
DS14196WM
Texas Instruments
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WMX
DS14196WMX
National Semiconductor
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WMX
DS14196WMX
Texas Instruments
IC TRANSCEIVER FULL 5/3 20SOIC
DS1482S+
DS1482S+
Maxim Integrated
IC DRIVER 1/0 16SOIC
DS14C232CMX Compare Parts
  • DS14C232CMX vs DS16F95AJA
  • DS14C232CMX vs DS16F95AJA
  • DS14C232CMX vs DS1652J-MIL
  • DS14C232CMX vs DS1634J-8/883
  • DS14C232CMX vs DS1631H/883
  • DS14C232CMX vs DS14C89ATN
  • DS14C232CMX vs DS14C89ATM
  • DS14C232CMX vs DS14C89AN/NOPB
  • DS14C232CMX vs DS14C89AN
  • DS14C232CMX vs DS14C89AN
  • DS14C232CMX vs DS14C89AMX/NOPB
  • DS14C232CMX vs DS14C89AMX/NOPB
  • DS14C232CMX vs DS14C89AMX
  • DS14C232CMX vs DS14C89AM/NOPB
  • DS14C232CMX vs DS14C89AM
  • DS14C232CMX vs DS14C89AM
  • DS14C232CMX vs DS14C88TN
  • DS14C232CMX vs DS14C88TM
  • DS14C232CMX vs DS14C88TJ
  • DS14C232CMX vs DS14C88N/NOPB
  • DS14C232CMX vs DS14C88N
  • DS14C232CMX vs DS14C88N
  • DS14C232CMX vs DS14C88MX/NOPB
  • DS14C232CMX vs DS14C88MX
  • DS14C232CMX vs DS14C88MX
  • DS14C232CMX vs DS14C88M/NOPB
  • DS14C232CMX vs DS14C88M
  • DS14C232CMX vs DS14C88M
  • DS14C232CMX vs DS14C535TMSA
  • DS14C232CMX vs DS14C535MSAX/NOPB
  • DS14C232CMX vs DS14C535MSAX/NOPB
  • DS14C232CMX vs DS14C535MSAX
  • DS14C232CMX vs DS14C535MSAX
  • DS14C232CMX vs DS14C535MSA/NOPB
  • DS14C232CMX vs DS14C535MSA/NOPB
  • DS14C232CMX vs DS14C535MSA
  • DS14C232CMX vs DS14C535MSA
  • DS14C232CMX vs DS14C335MSAX/NOPB-NS
  • DS14C232CMX vs DS14C335MSAX/NOPB
  • DS14C232CMX vs DS14C335MSAX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.