DS14196WMX
DS14196WMX
Obsolete
Description:  IC TRANSCEIVER FULL 5/3 20SOIC
Manufacturer:  National Semiconductor
Datasheet:   DS14196WMX Datasheet
History Price: $0.33000
In Stock: 45300
DS14196WMX Specification
Specification
Part No
DS14196WMX
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
5/3
Duplex
Full
Receiver Hysteresis
-
Data Rate
230.4Kbps
Voltage - Supply
5V ~ 12V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
DS14196WMX PDF Datasheet
DS14196WMX Related Parts
DS14185WM
DS14185WM
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WM
DS14185WM
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
National Semiconductor
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WM/NOPB
DS14185WM/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX
DS14185WMX
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14185WMX/NOPB
DS14185WMX/NOPB
National Semiconductor
LINE TRANSCEIVER, 3 FUNC, 3 DRIV
DS14185WMX/NOPB
DS14185WMX/NOPB
Texas Instruments
IC TRANSCEIVER FULL 3/5 20SOIC
DS14196WM
DS14196WM
National Semiconductor
IC TRANSCEIVER FULL 5/3 20SOIC
DS14196WM
DS14196WM
Texas Instruments
IC TRANSCEIVER FULL 5/3 20SOIC
DS1482S+
DS1482S+
Maxim Integrated
IC DRIVER 1/0 16SOIC
DS1482S+T&R
DS1482S+T&R
Maxim Integrated
IC DRIVER 1/0 16SOIC
DS1487M
DS1487M
National Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC
DS14196WMX Compare Parts
  • DS14196WMX vs DS16F95AJA
  • DS14196WMX vs DS16F95AJA
  • DS14196WMX vs DS1652J-MIL
  • DS14196WMX vs DS1634J-8/883
  • DS14196WMX vs DS1631H/883
  • DS14196WMX vs DS14C89ATN
  • DS14196WMX vs DS14C89ATM
  • DS14196WMX vs DS14C89AN/NOPB
  • DS14196WMX vs DS14C89AN
  • DS14196WMX vs DS14C89AN
  • DS14196WMX vs DS14C89AMX/NOPB
  • DS14196WMX vs DS14C89AMX/NOPB
  • DS14196WMX vs DS14C89AMX
  • DS14196WMX vs DS14C89AM/NOPB
  • DS14196WMX vs DS14C89AM
  • DS14196WMX vs DS14C89AM
  • DS14196WMX vs DS14C88TN
  • DS14196WMX vs DS14C88TM
  • DS14196WMX vs DS14C88TJ
  • DS14196WMX vs DS14C88N/NOPB
  • DS14196WMX vs DS14C88N
  • DS14196WMX vs DS14C88N
  • DS14196WMX vs DS14C88MX/NOPB
  • DS14196WMX vs DS14C88MX
  • DS14196WMX vs DS14C88MX
  • DS14196WMX vs DS14C88M/NOPB
  • DS14196WMX vs DS14C88M
  • DS14196WMX vs DS14C88M
  • DS14196WMX vs DS14C535TMSA
  • DS14196WMX vs DS14C535MSAX/NOPB
  • DS14196WMX vs DS14C535MSAX/NOPB
  • DS14196WMX vs DS14C535MSAX
  • DS14196WMX vs DS14C535MSAX
  • DS14196WMX vs DS14C535MSA/NOPB
  • DS14196WMX vs DS14C535MSA/NOPB
  • DS14196WMX vs DS14C535MSA
  • DS14196WMX vs DS14C535MSA
  • DS14196WMX vs DS14C335MSAX/NOPB-NS
  • DS14196WMX vs DS14C335MSAX/NOPB
  • DS14196WMX vs DS14C335MSAX/NOPB
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller