Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Full, Half-Bridge Drivers
/ Texas Instruments DRV8955PRGER
DRV8955PRGER
Active
PMIC - Full, Half-Bridge Drivers
Description:
IC HALF BRIDGE DRIVER 10A 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
DRV8955PRGER Datasheet
History Price: $4.56000
In Stock: 9520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DRV8955PRGER Specification
Specification
Part No
DRV8955PRGER
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Solenoids
Interface
Logic, PWM
Load Type
Inductive, Resistive
Technology
Power MOSFET
Rds On (Typ)
165mOhm
Current - Output / Channel
10A
Current - Peak Output
10A
Voltage - Supply
4.5V ~ 48V
Voltage - Load
4.5V ~ 48V
Operating Temperature
-40 ℃ ~ 125 ℃
Features
Charge Pump
Fault Protection
Over Current, Over Voltage, UVLO
Mounting Type
Surface Mount
Package / Case
24-VFQFN Exposed Pad
Supplier Device Package
24-VQFN (4x4)
DRV8955PRGER PDF Datasheet
DRV8955PRGER Datasheet
Click and Download: DRV8955PRGER Datasheet
DRV8955PRGER Related Parts
DRV8106HQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8106SQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8312DDW
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8312DDWR
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8332DKD
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
DRV8332DKDR
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
DRV8332HDDV
Texas Instruments
IC HALF BRIDGE DRVR 5A 44HTSSOP
DRV8412DDW
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8412DDWR
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8714HQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8714SQPHPRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 48HTQFP
DRV8714SQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8955PRGER Compare Parts
DRV8955PRGER vs DRV8935PRGER
DRV8955PRGER vs DRV8935PPWPR
DRV8955PRGER vs DRV8932PRGER
DRV8955PRGER vs DRV8932PPWPR
DRV8955PRGER vs DRV8910QPWPRQ1
DRV8955PRGER vs DRV8908QPWPRQ1
DRV8955PRGER vs DRV8906QPWPRQ1
DRV8955PRGER vs DRV8904QPWPRQ1
DRV8955PRGER vs DRV8770RGER
DRV8955PRGER vs DRV8718SQRVJRQ1
DRV8955PRGER vs DRV8714SQRVJRQ1
DRV8955PRGER vs DRV8714SQRHARQ1
DRV8955PRGER vs DRV8714SQPHPRQ1
DRV8955PRGER vs DRV8714HQRHARQ1
DRV8955PRGER vs DRV8412DDWR
DRV8955PRGER vs DRV8412DDW
DRV8955PRGER vs DRV8332HDDV
DRV8955PRGER vs DRV8332DKDR
DRV8955PRGER vs DRV8332DKD
DRV8955PRGER vs DRV8312DDWR
DRV8955PRGER vs DRV8312DDW
DRV8955PRGER vs DRV8106SQRHBRQ1
DRV8955PRGER vs DRV8106HQRHBRQ1
DRV8955PRGER vs DRV8962DDWR
DRV8955PRGER vs DRV8952DDWR
DRV8955PRGER vs DRV8770PWR
DRV8955PRGER vs DRV8714HQPHPRQ1
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks