☰
DRV8332DKDR
DRV8332DKDR
Active
Description:  IC HALF BRIDGE DRIVER 8A 36HSSOP
Manufacturer:  Texas Instruments
Datasheet:   DRV8332DKDR Datasheet
History Price: $11.48000
In Stock: 2160
DRV8332DKDR Specification
Specification
Part No
DRV8332DKDR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (3)
Applications
DC Motors, General Purpose
Interface
PWM
Load Type
Inductive
Technology
Power MOSFET
Rds On (Typ)
80mOhm LS, 80mOhm HS
Current - Output / Channel
8A
Current - Peak Output
13A
Voltage - Supply
10.8V ~ 13.2V
Voltage - Load
0V ~ 52.5V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Features
Bootstrap Circuit, Status Flag
Fault Protection
Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting Type
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
36-HSSOP
DRV8332DKDR Related Parts
DRV8106HQRHBRQ1
DRV8106HQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8106SQRHBRQ1
DRV8106SQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8312DDW
DRV8312DDW
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8312DDWR
DRV8312DDWR
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8332DKD
DRV8332DKD
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
DRV8332HDDV
DRV8332HDDV
Texas Instruments
IC HALF BRIDGE DRVR 5A 44HTSSOP
DRV8412DDW
DRV8412DDW
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8412DDWR
DRV8412DDWR
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8714HQRHARQ1
DRV8714HQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8714SQPHPRQ1
DRV8714SQPHPRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 48HTQFP
DRV8714SQRHARQ1
DRV8714SQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8714SQRVJRQ1
DRV8714SQRVJRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN
DRV8332DKDR Description
Overview of Texas Instruments DRV8332DKDR

The Texas Instruments DRV8332DKDR is a highly integrated motor driver designed for driving brushless DC (BLDC) motors and stepper motors in various applications. This device is particularly suitable for applications requiring high efficiency, compact size, and advanced control features. The DRV8332 is ideal for robotics, industrial automation, and consumer electronics, providing reliable performance and ease of use.

Key Specifications

- Supply Voltage Range: The DRV8332 operates with a supply voltage range of 6.5 V to 60 V, making it versatile for different motor types and applications.
- Output Current: The device can deliver a continuous output current of up to 3 A per phase, with a peak current capability of 6 A. This allows it to drive a wide range of motors effectively.
- Control Interface: The DRV8332 features a PWM control interface, enabling precise control of motor speed and direction. It supports both high-side and low-side PWM control for flexible operation.
- Integrated Protection Features: The device includes built-in protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring safe operation and preventing damage to the motor and driver.
- Operating Temperature Range: The DRV8332 is rated for operation over a temperature range of -40°C to 125°C, making it suitable for harsh environments.

Functional Features

High-Efficiency Operation: The DRV8332 is designed for high efficiency, with low on-resistance MOSFETs that minimize power loss during operation. This efficiency is crucial for battery-powered applications where energy conservation is essential.

Integrated Gate Drivers: The device includes integrated gate drivers for both high-side and low-side MOSFETs, simplifying the design and reducing the number of external components required. This integration helps in minimizing the overall footprint of the motor driver solution.

Flexible Control Modes: The DRV8332 supports various control modes, including trapezoidal control and sinusoidal control, allowing designers to choose the best method for their specific application. This flexibility enhances performance and efficiency in different operating conditions.

Current Sensing: The device features integrated current sensing capabilities, enabling real-time monitoring of motor current. This feature is essential for implementing advanced control algorithms and ensuring safe operation.

Applications

The DRV8332DKDR is suitable for a variety of applications, including:

- Robotics: Its ability to drive BLDC motors makes it ideal for robotic systems that require precise control and high efficiency.
- Industrial Automation: The device can be used in industrial applications such as conveyor systems, where reliable motor control is critical.
- Consumer Electronics: The DRV8332 is well-suited for applications in consumer electronics, including drones and electric bicycles, where compact size and efficiency are essential.
- Automotive Systems: The device can be integrated into automotive applications, such as electric power steering and HVAC systems, where robust motor control is required.

Conclusion

The Texas Instruments DRV8332DKDR is a versatile and efficient motor driver that offers a comprehensive solution for driving brushless DC motors and stepper motors in various applications. With its wide supply voltage range, high output current capability, and integrated protection features, it is well-equipped to handle the demands of modern motor control systems. The device's high efficiency, flexible control modes, and integrated current sensing capabilities further enhance its appeal for designers seeking to implement reliable and effective motor solutions in robotics, industrial automation, consumer electronics, and automotive applications.
DRV8332DKDR Compare Parts
  • DRV8332DKDR vs DRV8955PPWPR
  • DRV8332DKDR vs DRV8935PRGER
  • DRV8332DKDR vs DRV8935PPWPR
  • DRV8332DKDR vs DRV8932PRGER
  • DRV8332DKDR vs DRV8932PPWPR
  • DRV8332DKDR vs DRV8910QPWPRQ1
  • DRV8332DKDR vs DRV8908QPWPRQ1
  • DRV8332DKDR vs DRV8906QPWPRQ1
  • DRV8332DKDR vs DRV8904QPWPRQ1
  • DRV8332DKDR vs DRV8770RGER
  • DRV8332DKDR vs DRV8718SQRVJRQ1
  • DRV8332DKDR vs DRV8714SQRVJRQ1
  • DRV8332DKDR vs DRV8714SQRHARQ1
  • DRV8332DKDR vs DRV8714SQPHPRQ1
  • DRV8332DKDR vs DRV8714HQRHARQ1
  • DRV8332DKDR vs DRV8412DDWR
  • DRV8332DKDR vs DRV8412DDW
  • DRV8332DKDR vs DRV8332HDDV
  • DRV8332DKDR vs DRV8332DKD
  • DRV8332DKDR vs DRV8312DDWR
  • DRV8332DKDR vs DRV8312DDW
  • DRV8332DKDR vs DRV8106SQRHBRQ1
  • DRV8332DKDR vs DRV8106HQRHBRQ1
  • DRV8332DKDR vs DRV8962DDWR
  • DRV8332DKDR vs DRV8952DDWR
  • DRV8332DKDR vs DRV8770PWR
  • DRV8332DKDR vs DRV8714HQPHPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks