☰
DRV8955PPWPR
DRV8955PPWPR
Active
Description:  IC HALF BRIDGE DRVR 10A 28HTSSOP
Manufacturer:  Texas Instruments
History Price: $2.23200
In Stock: 4640
DRV8955PPWPR Specification
Specification
Part No
DRV8955PPWPR
Category
PMIC - Full, Half-Bridge Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Half Bridge (4)
Applications
DC Motors, Solenoids, Stepper Motors
Interface
Analog, Logic, PWM
Load Type
Inductive, Capacitive, Resistive
Technology
NMOS, Power MOSFET
Rds On (Typ)
165mOhm
Current - Output / Channel
10A
Current - Peak Output
10A
Voltage - Supply
4.5V ~ 48V
Voltage - Load
4.5V ~ 48V
Operating Temperature
-40 ℃ ~ 125 ℃
Features
Charge Pump
Fault Protection
Over Current, Over Voltage, UVLO
Mounting Type
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
DRV8955PPWPR PDF Datasheet
DRV8955PPWPR Related Parts
DRV8106HQRHBRQ1
DRV8106HQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8106SQRHBRQ1
DRV8106SQRHBRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN
DRV8312DDW
DRV8312DDW
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8312DDWR
DRV8312DDWR
Texas Instruments
IC HALF BRIDGE DRV 3.5A 44HTSSOP
DRV8332DKD
DRV8332DKD
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
DRV8332DKDR
DRV8332DKDR
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
DRV8332HDDV
DRV8332HDDV
Texas Instruments
IC HALF BRIDGE DRVR 5A 44HTSSOP
DRV8412DDW
DRV8412DDW
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8412DDWR
DRV8412DDWR
Texas Instruments
IC HALF BRIDGE DRVR 3A 44HTSSOP
DRV8714HQRHARQ1
DRV8714HQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8714SQPHPRQ1
DRV8714SQPHPRQ1
Texas Instruments
IC HALF BRIDGE DRIVER 48HTQFP
DRV8714SQRHARQ1
DRV8714SQRHARQ1
Texas Instruments
IC HALF BRIDGE DRVR 62MA 40VQFN
DRV8955PPWPR Compare Parts
  • DRV8955PPWPR vs DRV8935PRGER
  • DRV8955PPWPR vs DRV8935PPWPR
  • DRV8955PPWPR vs DRV8932PRGER
  • DRV8955PPWPR vs DRV8932PPWPR
  • DRV8955PPWPR vs DRV8910QPWPRQ1
  • DRV8955PPWPR vs DRV8908QPWPRQ1
  • DRV8955PPWPR vs DRV8906QPWPRQ1
  • DRV8955PPWPR vs DRV8904QPWPRQ1
  • DRV8955PPWPR vs DRV8770RGER
  • DRV8955PPWPR vs DRV8718SQRVJRQ1
  • DRV8955PPWPR vs DRV8714SQRVJRQ1
  • DRV8955PPWPR vs DRV8714SQRHARQ1
  • DRV8955PPWPR vs DRV8714SQPHPRQ1
  • DRV8955PPWPR vs DRV8714HQRHARQ1
  • DRV8955PPWPR vs DRV8412DDWR
  • DRV8955PPWPR vs DRV8412DDW
  • DRV8955PPWPR vs DRV8332HDDV
  • DRV8955PPWPR vs DRV8332DKDR
  • DRV8955PPWPR vs DRV8332DKD
  • DRV8955PPWPR vs DRV8312DDWR
  • DRV8955PPWPR vs DRV8312DDW
  • DRV8955PPWPR vs DRV8106SQRHBRQ1
  • DRV8955PPWPR vs DRV8106HQRHBRQ1
  • DRV8955PPWPR vs DRV8962DDWR
  • DRV8955PPWPR vs DRV8952DDWR
  • DRV8955PPWPR vs DRV8770PWR
  • DRV8955PPWPR vs DRV8714HQPHPRQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks