Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Texas Instruments DRV104PWP
DRV104PWP
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER 1:1 14HTSSOP
Manufacturer:
Texas Instruments
Datasheet:
DRV104PWP Datasheet
History Price: $5.62000
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
DRV104PWP Specification
Specification
Part No
DRV104PWP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
-
Interface
On/Off
Voltage - Load
8V ~ 32V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.2A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Internal PWM, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-HTSSOP
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
DRV104PWP Related Parts
DRV101F/500
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV101FKTWT
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV101FKTWTG3
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV101T
Texas Instruments
IC PWR DRVR BIPOLAR 1:1 TO220-7
DRV101TG3
Texas Instruments
IC PWR DRVR BIPOLAR 1:1 TO220-7
DRV102F/500
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV102FKTWT
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV102FKTWTG3
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV102T
Texas Instruments
IC PWR DRVR BIPOLAR 1:1 TO220-7
DRV102TG3
Texas Instruments
IC PWR DRVR BIPOLAR 1:1 TO220-7
DRV103H
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD
DRV103H/2K5
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD
DRV104PWP Compare Parts
DRV104PWP vs DRV120APWR
DRV104PWP vs DRV104PWPRG4
DRV104PWP vs DRV104PWPR
DRV104PWP vs DRV104PWPG4
DRV104PWP vs DRV103UG4
DRV104PWP vs DRV103U/2K5
DRV104PWP vs DRV103U
DRV104PWP vs DRV103H/2K5
DRV104PWP vs DRV103H
DRV104PWP vs DRV102TG3
DRV104PWP vs DRV102T
DRV104PWP vs DRV102FKTWTG3
DRV104PWP vs DRV102FKTWT
DRV104PWP vs DRV102F/500
DRV104PWP vs DRV101TG3
DRV104PWP vs DRV101T
DRV104PWP vs DRV101FKTWTG3
DRV104PWP vs DRV101FKTWT
DRV104PWP vs DRV101F/500
DRV104PWP vs DRV103UG4
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Gabriela Mendes Neto
Brazil
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B