☰
DRV101T
DRV101T
Obsolete
Description:  IC PWR DRVR BIPOLAR 1:1 TO220-7
Manufacturer:  Texas Instruments
Datasheet:   DRV101T Datasheet
History Price: Obsolete
In Stock: 17675
DRV101T Specification
Specification
Part No
DRV101T
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
Relay, Solenoid Driver
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
Bipolar
Interface
On/Off
Voltage - Load
9V ~ 60V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.9A
Rds On (Typ)
-
Input Type
Non-Inverting
Features
Internal PWM, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
TO-220-7
Package / Case
TO-220-7 Formed Leads
DRV101T PDF Datasheet
DRV101T Related Parts
DRV101F/500
DRV101F/500
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV101FKTWT
DRV101FKTWT
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV101FKTWTG3
DRV101FKTWTG3
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV101TG3
DRV101TG3
Texas Instruments
IC PWR DRVR BIPOLAR 1:1 TO220-7
DRV102F/500
DRV102F/500
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV102FKTWT
DRV102FKTWT
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV102FKTWTG3
DRV102FKTWTG3
Texas Instruments
IC PWR DRIVER BIPOLAR 1:1 7DDPAK
DRV102T
DRV102T
Texas Instruments
IC PWR DRVR BIPOLAR 1:1 TO220-7
DRV102TG3
DRV102TG3
Texas Instruments
IC PWR DRVR BIPOLAR 1:1 TO220-7
DRV103H
DRV103H
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD
DRV103H/2K5
DRV103H/2K5
Texas Instruments
IC PWR DRVR N-CHAN 1:1 8SOPWRPAD
DRV103U
DRV103U
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8SOIC
DRV101T Compare Parts
  • DRV101T vs DRV120APWR
  • DRV101T vs DRV104PWPRG4
  • DRV101T vs DRV104PWPR
  • DRV101T vs DRV104PWPG4
  • DRV101T vs DRV104PWP
  • DRV101T vs DRV103UG4
  • DRV101T vs DRV103U/2K5
  • DRV101T vs DRV103U
  • DRV101T vs DRV103H/2K5
  • DRV101T vs DRV103H
  • DRV101T vs DRV102TG3
  • DRV101T vs DRV102T
  • DRV101T vs DRV102FKTWTG3
  • DRV101T vs DRV102FKTWT
  • DRV101T vs DRV102F/500
  • DRV101T vs DRV101TG3
  • DRV101T vs DRV101FKTWTG3
  • DRV101T vs DRV101FKTWT
  • DRV101T vs DRV101F/500
  • DRV101T vs DRV103UG4
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B