Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCM1802RGTR
CDCM1802RGTR
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 800MHZ 16VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCM1802RGTR Datasheet
History Price: $7.16700
In Stock: 47010
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCM1802RGTR Specification
Specification
Part No
CDCM1802RGTR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Divider, Multiplexer
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
Yes/Yes
Input
LVCMOS, LVPECL, LVTTL
Output
LVCMOS, LVPECL
Frequency - Max
800 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-VFQFN Exposed Pad
Supplier Device Package
16-VQFN (3x3)
CDCM1802RGTR Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCM1802RGTR Compare Parts
CDCM1802RGTR vs CDCVF310PWR
CDCM1802RGTR vs CDCVF310PW
CDCM1802RGTR vs CDCVF2310PWRG4
CDCM1802RGTR vs CDCVF2310PWR
CDCM1802RGTR vs CDCVF2310PWG4
CDCM1802RGTR vs CDCVF2310PW
CDCM1802RGTR vs CDCVF2310MPWREP
CDCM1802RGTR vs CDCVF2310MPWEP
CDCM1802RGTR vs CDCVF111FNRG4
CDCM1802RGTR vs CDCVF111FNR
CDCM1802RGTR vs CDCVF111FNG4
CDCM1802RGTR vs CDCVF111FN
CDCM1802RGTR vs CDCV304TPWREP
CDCM1802RGTR vs CDCV304PWRG4
CDCM1802RGTR vs CDCV304PWR
CDCM1802RGTR vs CDCV304PWG4
CDCM1802RGTR vs CDCV304PW
CDCM1802RGTR vs CDCUN1208LPRHBT
CDCM1802RGTR vs CDCUN1208LPRHBR
CDCM1802RGTR vs CDCS504TPWRQ1
CDCM1802RGTR vs CDCS503TPWRQ1
CDCM1802RGTR vs CDCS503PWR
CDCM1802RGTR vs CDCS503PW
CDCM1802RGTR vs CDCP1803RTHT
CDCM1802RGTR vs CDCP1803RTHR
CDCM1802RGTR vs CDCP1803RGETG4
CDCM1802RGTR vs CDCP1803RGET
CDCM1802RGTR vs CDCP1803RGER
CDCM1802RGTR vs CDCP1803MRGETEP
CDCM1802RGTR vs CDCM1804RTHT
CDCM1802RGTR vs CDCM1804RTHR
CDCM1802RGTR vs CDCM1804RGETG4
CDCM1802RGTR vs CDCM1804RGET
CDCM1802RGTR vs CDCM1804RGER
CDCM1802RGTR vs CDCM1802RGTTG4
CDCM1802RGTR vs CDCM1802RGTT
CDCM1802RGTR vs CDCM1802RGTRG4
CDCM1802RGTR vs CDCLVP215RHBT
CDCM1802RGTR vs CDCLVP215RHBR
CDCM1802RGTR vs CDCLVP2108RGZT
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.