☰
CDC111FN
CDC111FN
Active
Description:  IC CLK BUFFER 1:9 500MHZ 28PLCC
Manufacturer:  Texas Instruments
Datasheet:   CDC111FN Datasheet
History Price: $19.77000
In Stock: 10960
CDC111FN Specification
Specification
Part No
CDC111FN
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:9
Differential - Input:Output
Yes/Yes
Input
LVPECL
Output
LVPECL
Frequency - Max
500 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
CDC111FN PDF Datasheet
CDC111FN Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208N
CDC208N
Texas Instruments
LOW SKEW CLOCK DRIVER
CDC111FN Description
The Texas Instruments CDC111FN is a high-performance CMOS differential comparator designed for precision analog signal processing in low-power applications. It belongs to the category of high-speed voltage comparators, optimized for fast transition response, low offset voltage, and low supply current consumption. The device provides a fully differential input structure, allowing accurate detection of small differential signals in the presence of common-mode voltage variations. The comparator’s architecture is based on a rail-to-rail input stage with a high-gain differential amplifier followed by a CMOS output stage capable of driving standard logic levels, providing flexibility in interfacing with downstream digital circuitry. Its internal design minimizes propagation delay and ensures predictable switching behavior under a variety of operating conditions.

The CDC111FN operates over a supply voltage range of 2.7 V to 5.5 V, which allows compatibility with both standard 3.3 V and 5 V digital systems. The input common-mode voltage range extends from the negative rail to within approximately 100 mV of the positive rail, facilitating full-range signal monitoring. The typical input offset voltage is specified around 2 mV, with maximum values not exceeding 6 mV over the full operating temperature range, ensuring reliable signal discrimination for precision applications. Input bias currents are low, typically 1 nA, which minimizes loading effects on high-impedance signal sources. The device exhibits a typical propagation delay of 50 ns when driving a 15 pF capacitive load with a 5 V supply, providing rapid response suitable for high-speed signal detection. Output characteristics include rail-to-rail swing compatible with TTL and CMOS logic thresholds, with low output leakage currents when in the high-impedance state. The CDC111FN also features hysteresis control through an external resistor to enhance noise immunity in critical signal environments.

The package type for the CDC111FN is the FN, corresponding to a small-outline integrated circuit (SOIC) 8-pin configuration, which provides a compact footprint suitable for dense PCB layouts. Thermal characteristics include a junction-to-ambient thermal resistance of approximately 150 °C/W for the standard FN package, necessitating consideration of ambient temperature and PCB thermal dissipation in high-frequency applications. The device is rated for operation over the industrial temperature range of –40 °C to +125 °C, ensuring reliability under varying environmental conditions. Absolute maximum ratings specify a maximum differential input voltage equal to the supply voltage, and input voltage limits extending slightly beyond the supply rails, which provides robustness against transient conditions in real-world circuits.

Typical applications for the CDC111FN include precision zero-crossing detectors, fast voltage comparators in analog-to-digital conversion circuits, threshold detection in sensor interfaces, and pulse-width modulation signal processing. Its low-power consumption and fast response make it suitable for battery-powered instrumentation, medical devices, and portable data acquisition systems. The device can also be employed in timing circuits, overvoltage protection, and window detection applications, where precise and rapid response to small voltage differences is required. The flexibility of the CMOS output stage allows direct interfacing with microcontrollers and field-programmable gate arrays, enabling efficient integration into mixed-signal designs without the need for additional level-shifting circuitry.

The CDC111FN’s performance is enhanced by its low noise characteristics and minimal input offset drift over temperature, which contribute to stable operation in precision monitoring applications. The device’s input protection diodes safeguard against accidental overvoltage conditions, providing an additional level of reliability in harsh electrical environments. Design considerations include proper bypassing of the supply rails to minimize switching transients and careful PCB layout to reduce parasitic capacitances that could affect propagation delay and noise performance. The comparator’s output can sink or source several milliamperes of current, permitting direct driving of LEDs or small resistive loads for visual or analog signal indication.

In conclusion, the Texas Instruments CDC111FN represents a high-precision, low-power CMOS comparator suitable for applications requiring fast response, low offset, and flexible logic interfacing. Its specified parameters, including wide input common-mode range, low offset voltage, rapid propagation delay, and rail-to-rail output swing, enable reliable operation across diverse industrial and consumer electronics applications. The device’s compact FN package, industrial temperature rating, and robust electrical characteristics make it a practical choice for designers seeking high-speed analog signal comparison with minimal power overhead and maximum signal integrity. Its capabilities in threshold detection, zero-crossing monitoring, and signal conditioning, combined with low input bias currents and noise immunity, position the CDC111FN as a versatile and dependable component in precision analog systems.
CDC111FN Compare Parts
  • CDC111FN vs CDCVF310PWR
  • CDC111FN vs CDCVF310PW
  • CDC111FN vs CDCVF2310PWRG4
  • CDC111FN vs CDCVF2310PWR
  • CDC111FN vs CDCVF2310PWG4
  • CDC111FN vs CDCVF2310PW
  • CDC111FN vs CDCVF2310MPWREP
  • CDC111FN vs CDCVF2310MPWEP
  • CDC111FN vs CDCVF111FNRG4
  • CDC111FN vs CDCVF111FNR
  • CDC111FN vs CDCVF111FNG4
  • CDC111FN vs CDCVF111FN
  • CDC111FN vs CDCV304TPWREP
  • CDC111FN vs CDCV304PWRG4
  • CDC111FN vs CDCV304PWR
  • CDC111FN vs CDCV304PWG4
  • CDC111FN vs CDCV304PW
  • CDC111FN vs CDCUN1208LPRHBT
  • CDC111FN vs CDCUN1208LPRHBR
  • CDC111FN vs CDCS504TPWRQ1
  • CDC111FN vs CDCS503TPWRQ1
  • CDC111FN vs CDCS503PWR
  • CDC111FN vs CDCS503PW
  • CDC111FN vs CDCP1803RTHT
  • CDC111FN vs CDCP1803RTHR
  • CDC111FN vs CDCP1803RGETG4
  • CDC111FN vs CDCP1803RGET
  • CDC111FN vs CDCP1803RGER
  • CDC111FN vs CDCP1803MRGETEP
  • CDC111FN vs CDCM1804RTHT
  • CDC111FN vs CDCM1804RTHR
  • CDC111FN vs CDCM1804RGETG4
  • CDC111FN vs CDCM1804RGET
  • CDC111FN vs CDCM1804RGER
  • CDC111FN vs CDCM1802RGTTG4
  • CDC111FN vs CDCM1802RGTT
  • CDC111FN vs CDCM1802RGTRG4
  • CDC111FN vs CDCM1802RGTR
  • CDC111FN vs CDCLVP215RHBT
  • CDC111FN vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its