☰
CDCLVP110VF
CDCLVP110VF
Active
Description:  IC CLK BUFFER 2:10 3.5GHZ 32LQFP
Manufacturer:  Texas Instruments
Datasheet:   CDCLVP110VF Datasheet
History Price: $13.57000
In Stock: 32000
CDCLVP110VF Specification
Specification
Part No
CDCLVP110VF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:10
Differential - Input:Output
Yes/Yes
Input
HSTL, LVPECL
Output
LVPECL
Frequency - Max
3.5 GHz
Voltage - Supply
2.375V ~ 3.8V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
CDCLVP110VF Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCLVP110VF Description
The Texas Instruments CDCLVP110VF is a high-performance, low-power, clock distribution IC designed for use in high-speed digital systems. It is an ideal solution for applications that require reliable clock signal distribution across multiple outputs. Below is a detailed overview of the product, including its key specifications, features, and potential applications.

## General Overview

The CDCLVP110VF is a clock buffer that provides a low-jitter clock distribution solution. It is designed to fan out a single clock input to multiple outputs, ensuring that the signal remains clean and reliable even over long traces or when driving multiple components. This component is ideal for applications in communications, data centers, test equipment, and any system that requires robust clock signal integrity.

## Key Features

* Low Power Consumption: The CDCLVP110VF operates at low power, making it suitable for power-sensitive applications. Its design ensures minimal power loss while maintaining high performance.

* Wide Operating Voltage Range: It supports a voltage range from 2.5V to 3.6V, providing flexibility for integration into various systems with different voltage requirements.

* High-Speed Performance: The IC can drive up to 10 outputs simultaneously, with a frequency range that supports high-speed operation. It ensures minimal signal degradation, even at high frequencies.

* Clock Signal Integrity: The device features excellent clock signal integrity, with minimal skew and jitter, ensuring that the clock signals are distributed accurately without degradation.

* Differential Input and Output: The CDCLVP110VF supports both LVPECL (Low Voltage Positive Emitter Coupled Logic) and LVCMOS (Low Voltage Complementary Metal-Oxide-Semiconductor) standards, making it versatile and compatible with a wide range of other ICs in the system.

* Packaging: It is available in a VQFN (Very Thin Quad Flat No-lead) package, which allows for compact board designs and better thermal performance.

## Specifications

* Operating Voltage: 2.5V to 3.6V
* Operating Temperature Range: -40°C to 85°C (industrial grade)
* Input Type: Differential (LVPECL) or single-ended (LVCMOS)
* Output Type: Differential (LVPECL) or single-ended (LVCMOS)
* Number of Outputs: 10 outputs
* Maximum Clock Frequency: 1.0 GHz
* Output Skew: Typically 50 ps, maximum 150 ps
* Jitter: Typically 50 ps (rms), maximum 100 ps
* Propagation Delay: 1.5 ns typical, 3.0 ns maximum
* Output Drive: 10 mA (typical)
* Package Type: 32-pin VQFN (5 mm x 5 mm)
* Pinout: Available in a compact 32-pin package, suitable for high-density applications.

## Applications

The CDCLVP110VF is suitable for a wide range of applications due to its high-speed performance and versatile clock distribution capabilities:

* Networking and Telecommunications: It is used in systems that require precise clock synchronization, such as routers, switches, and other high-speed networking equipment.

* Data Centers: This component is ideal for use in data centers where low-jitter clock distribution is essential for ensuring proper data integrity across high-speed links.

* Test Equipment: In high-precision measurement equipment, the CDCLVP110VF helps maintain clock synchronization for accurate timing across various components.

* Consumer Electronics: In high-definition video systems, such as TVs and projectors, the CDCLVP110VF can distribute clock signals to multiple processing units, ensuring consistent performance.

## Advantages

* Reliable Clock Distribution: Ensures stable and clean clock signals across multiple outputs, improving system reliability and performance.

* Reduced Power Consumption: Low-power operation is beneficial for energy-conscious designs, especially in battery-operated devices.

* Ease of Integration: The compact VQFN package and flexible voltage options make it easy to integrate into existing designs without compromising performance.

* Temperature Range: With an industrial-grade temperature range, it can be used in environments with varying operating conditions, ensuring robust performance across a wide range of applications.

## Conclusion

The Texas Instruments CDCLVP110VF is a highly reliable, low-power clock distribution solution for high-speed digital systems. Its ability to drive up to 10 outputs with minimal skew and jitter, coupled with its wide operating voltage range and compatibility with LVPECL and LVCMOS standards, makes it an ideal choice for high-performance applications across a variety of industries.
CDCLVP110VF Compare Parts
  • CDCLVP110VF vs CDCVF310PWR
  • CDCLVP110VF vs CDCVF310PW
  • CDCLVP110VF vs CDCVF2310PWRG4
  • CDCLVP110VF vs CDCVF2310PWR
  • CDCLVP110VF vs CDCVF2310PWG4
  • CDCLVP110VF vs CDCVF2310PW
  • CDCLVP110VF vs CDCVF2310MPWREP
  • CDCLVP110VF vs CDCVF2310MPWEP
  • CDCLVP110VF vs CDCVF111FNRG4
  • CDCLVP110VF vs CDCVF111FNR
  • CDCLVP110VF vs CDCVF111FNG4
  • CDCLVP110VF vs CDCVF111FN
  • CDCLVP110VF vs CDCV304TPWREP
  • CDCLVP110VF vs CDCV304PWRG4
  • CDCLVP110VF vs CDCV304PWR
  • CDCLVP110VF vs CDCV304PWG4
  • CDCLVP110VF vs CDCV304PW
  • CDCLVP110VF vs CDCUN1208LPRHBT
  • CDCLVP110VF vs CDCUN1208LPRHBR
  • CDCLVP110VF vs CDCS504TPWRQ1
  • CDCLVP110VF vs CDCS503TPWRQ1
  • CDCLVP110VF vs CDCS503PWR
  • CDCLVP110VF vs CDCS503PW
  • CDCLVP110VF vs CDCP1803RTHT
  • CDCLVP110VF vs CDCP1803RTHR
  • CDCLVP110VF vs CDCP1803RGETG4
  • CDCLVP110VF vs CDCP1803RGET
  • CDCLVP110VF vs CDCP1803RGER
  • CDCLVP110VF vs CDCP1803MRGETEP
  • CDCLVP110VF vs CDCM1804RTHT
  • CDCLVP110VF vs CDCM1804RTHR
  • CDCLVP110VF vs CDCM1804RGETG4
  • CDCLVP110VF vs CDCM1804RGET
  • CDCLVP110VF vs CDCM1804RGER
  • CDCLVP110VF vs CDCM1802RGTTG4
  • CDCLVP110VF vs CDCM1802RGTT
  • CDCLVP110VF vs CDCM1802RGTRG4
  • CDCLVP110VF vs CDCM1802RGTR
  • CDCLVP110VF vs CDCLVP215RHBT
  • CDCLVP110VF vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its