Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCLVD110AVF
CDCLVD110AVF
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 2:10 1.1GHZ 32LQFP
Manufacturer:
Texas Instruments
Datasheet:
CDCLVD110AVF Datasheet
History Price: $14.56000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCLVD110AVF Specification
Specification
Part No
CDCLVD110AVF
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Multiplexer
Number of Circuits
1
Ratio - Input:Output
2:10
Differential - Input:Output
Yes/Yes
Input
LVDS
Output
LVDS
Frequency - Max
1.1 GHz
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-LQFP
Supplier Device Package
32-LQFP (7x7)
CDCLVD110AVF Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCLVD110AVF Compare Parts
CDCLVD110AVF vs CDCVF310PWR
CDCLVD110AVF vs CDCVF310PW
CDCLVD110AVF vs CDCVF2310PWRG4
CDCLVD110AVF vs CDCVF2310PWR
CDCLVD110AVF vs CDCVF2310PWG4
CDCLVD110AVF vs CDCVF2310PW
CDCLVD110AVF vs CDCVF2310MPWREP
CDCLVD110AVF vs CDCVF2310MPWEP
CDCLVD110AVF vs CDCVF111FNRG4
CDCLVD110AVF vs CDCVF111FNR
CDCLVD110AVF vs CDCVF111FNG4
CDCLVD110AVF vs CDCVF111FN
CDCLVD110AVF vs CDCV304TPWREP
CDCLVD110AVF vs CDCV304PWRG4
CDCLVD110AVF vs CDCV304PWR
CDCLVD110AVF vs CDCV304PWG4
CDCLVD110AVF vs CDCV304PW
CDCLVD110AVF vs CDCUN1208LPRHBT
CDCLVD110AVF vs CDCUN1208LPRHBR
CDCLVD110AVF vs CDCS504TPWRQ1
CDCLVD110AVF vs CDCS503TPWRQ1
CDCLVD110AVF vs CDCS503PWR
CDCLVD110AVF vs CDCS503PW
CDCLVD110AVF vs CDCP1803RTHT
CDCLVD110AVF vs CDCP1803RTHR
CDCLVD110AVF vs CDCP1803RGETG4
CDCLVD110AVF vs CDCP1803RGET
CDCLVD110AVF vs CDCP1803RGER
CDCLVD110AVF vs CDCP1803MRGETEP
CDCLVD110AVF vs CDCM1804RTHT
CDCLVD110AVF vs CDCM1804RTHR
CDCLVD110AVF vs CDCM1804RGETG4
CDCLVD110AVF vs CDCM1804RGET
CDCLVD110AVF vs CDCM1804RGER
CDCLVD110AVF vs CDCM1802RGTTG4
CDCLVD110AVF vs CDCM1802RGTT
CDCLVD110AVF vs CDCM1802RGTRG4
CDCLVD110AVF vs CDCM1802RGTR
CDCLVD110AVF vs CDCLVP215RHBT
CDCLVD110AVF vs CDCLVP215RHBR
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its