Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCDB800RSLT
CDCDB800RSLT
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:8 250MHZ 48VQFN
Manufacturer:
Texas Instruments
Datasheet:
CDCDB800RSLT Datasheet
History Price: $4.32988
In Stock: 48960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCDB800RSLT Specification
Specification
Part No
CDCDB800RSLT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Buffer
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
Yes/Yes
Input
Clock, HCSL
Output
Clock, HCSL
Frequency - Max
250 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (6x6)
CDCDB800RSLT PDF Datasheet
CDCDB800RSLT Datasheet
Click and Download: CDCDB800RSLT Datasheet
CDCDB800RSLT Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCDB800RSLT Compare Parts
CDCDB800RSLT vs CDCVF310PWR
CDCDB800RSLT vs CDCVF310PW
CDCDB800RSLT vs CDCVF2310PWRG4
CDCDB800RSLT vs CDCVF2310PWR
CDCDB800RSLT vs CDCVF2310PWG4
CDCDB800RSLT vs CDCVF2310PW
CDCDB800RSLT vs CDCVF2310MPWREP
CDCDB800RSLT vs CDCVF2310MPWEP
CDCDB800RSLT vs CDCVF111FNRG4
CDCDB800RSLT vs CDCVF111FNR
CDCDB800RSLT vs CDCVF111FNG4
CDCDB800RSLT vs CDCVF111FN
CDCDB800RSLT vs CDCV304TPWREP
CDCDB800RSLT vs CDCV304PWRG4
CDCDB800RSLT vs CDCV304PWR
CDCDB800RSLT vs CDCV304PWG4
CDCDB800RSLT vs CDCV304PW
CDCDB800RSLT vs CDCUN1208LPRHBT
CDCDB800RSLT vs CDCUN1208LPRHBR
CDCDB800RSLT vs CDCS504TPWRQ1
CDCDB800RSLT vs CDCS503TPWRQ1
CDCDB800RSLT vs CDCS503PWR
CDCDB800RSLT vs CDCS503PW
CDCDB800RSLT vs CDCP1803RTHT
CDCDB800RSLT vs CDCP1803RTHR
CDCDB800RSLT vs CDCP1803RGETG4
CDCDB800RSLT vs CDCP1803RGET
CDCDB800RSLT vs CDCP1803RGER
CDCDB800RSLT vs CDCP1803MRGETEP
CDCDB800RSLT vs CDCM1804RTHT
CDCDB800RSLT vs CDCM1804RTHR
CDCDB800RSLT vs CDCM1804RGETG4
CDCDB800RSLT vs CDCM1804RGET
CDCDB800RSLT vs CDCM1804RGER
CDCDB800RSLT vs CDCM1802RGTTG4
CDCDB800RSLT vs CDCM1802RGTT
CDCDB800RSLT vs CDCM1802RGTRG4
CDCDB800RSLT vs CDCM1802RGTR
CDCDB800RSLT vs CDCLVP215RHBT
CDCDB800RSLT vs CDCLVP215RHBR
Customer Reviews
4.95 out of 5.00 stars from 153 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its