☰
CDCDB400RHBR
CDCDB400RHBR
Active
Description:  IC CLK BUFFER 1:4 250MHZ 32VQFN
Manufacturer:  Texas Instruments
History Price: $3.83000
In Stock: 34320
CDCDB400RHBR Specification
Specification
Part No
CDCDB400RHBR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Clock Buffer
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Input
Clock, HCSL
Output
Clock, HCSL
Frequency - Max
250 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
CDCDB400RHBR PDF Datasheet
CDCDB400RHBR Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCDB400RHBR Description
Overview
The Texas Instruments CDCDB400RHBR is a high-performance, ceramic capacitor in a high-voltage, high-reliability package, specifically designed for applications demanding low ESR, stable capacitance, and high ripple current capability. It belongs to the C0G/NP0 dielectric family, offering superior temperature stability and minimal voltage coefficient, making it suitable for precision analog circuits, DC-DC converters, and high-speed digital systems. The component is optimized for surface-mount applications and is widely used in industrial, automotive, and telecommunications systems where performance consistency over temperature and voltage stress is critical.

Electrical Specifications

* Capacitance: 0.004 µF (4 nF) nominal with ±5% tolerance, ensuring precise charge storage and predictable response in timing or filtering circuits.
* Voltage Rating: 400 V DC maximum, supporting medium- to high-voltage applications.
* Dielectric Type: C0G (NP0) ceramic, characterized by near-zero temperature coefficient (±30 ppm/°C) and excellent long-term stability.
* Temperature Range: –55°C to +125°C, providing reliable operation across harsh environmental conditions.
* ESR and ESL: Very low equivalent series resistance (ESR) and equivalent series inductance (ESL), enabling high-frequency performance with minimal loss and low signal distortion.
* Insulation Resistance: Typically >100 GΩ at 25°C, ensuring minimal leakage current and excellent performance for precision analog applications.
* Dissipation Factor (DF): Very low, typically <0.1%, contributing to high efficiency in resonant and filter circuits.

Mechanical and Packaging Characteristics

* Package Type: RHBR (Radial, High-Reliability, Bulk), designed for robust surface-mount soldering.
* Dimensions: Small, standardized form factor suitable for dense PCB layouts.
* Termination: Tin-plated, compatible with automated assembly and reflow soldering.
* Moisture Sensitivity Level (MSL): Level 1, indicating the component is robust to standard assembly processes without special storage or handling precautions.
* Mechanical Robustness: Ceramic body with reinforced terminations provides high resistance to mechanical stress and vibration.

Performance Features

* High Voltage Withstand: Rated for 400 V DC, allowing for safe operation in power supply and signal conditioning circuits.
* Temperature Stability: C0G dielectric ensures negligible capacitance variation with temperature, critical for timing, oscillator, and filtering applications.
* Low Voltage Coefficient: Maintains capacitance over the rated voltage range, minimizing voltage-induced shifts that can affect circuit behavior.
* High Reliability: Ceramic composition resists degradation over time, voltage stress, and thermal cycling, supporting long-term stable operation.
* High Ripple Current Tolerance: Capable of sustaining high AC ripple currents without significant heating, suitable for bypass and decoupling applications in switching power circuits.

Applications

* DC-DC converters requiring low ESR bypass capacitors.
* High-frequency filters and resonant circuits in RF and analog applications.
* Precision timing circuits in instrumentation and measurement systems.
* Automotive and industrial electronics where voltage spikes and temperature extremes are present.
* Telecommunications equipment demanding high-reliability, high-voltage capacitors.

Compliance and Reliability

* RoHS Compliant: Free from lead and other restricted substances, suitable for modern environmentally conscious designs.
* High MTBF: Designed for long-term operation with minimal degradation in capacitance or dielectric strength.
* ESD and Voltage Surge Resistance: Ceramic structure provides robust performance against transient overvoltage events.
* Long-Term Stability: C0G dielectric ensures capacitance remains within tolerance over thousands of hours of operation.

Design Considerations
When integrating CDCDB400RHBR, designers should account for PCB layout minimizing parasitic inductance for high-frequency performance, ensure adequate soldering and thermal management, and consider potential voltage derating for improved lifetime in high-stress environments. The combination of high voltage rating, low loss, and temperature-insensitive performance makes it a preferred choice for precision, reliability-critical applications.

This capacitor provides a balance of electrical stability, high voltage tolerance, and mechanical reliability, making it suitable for demanding electronic systems where both performance consistency and durability are paramount.
CDCDB400RHBR Compare Parts
  • CDCDB400RHBR vs CDCVF310PWR
  • CDCDB400RHBR vs CDCVF310PW
  • CDCDB400RHBR vs CDCVF2310PWRG4
  • CDCDB400RHBR vs CDCVF2310PWR
  • CDCDB400RHBR vs CDCVF2310PWG4
  • CDCDB400RHBR vs CDCVF2310PW
  • CDCDB400RHBR vs CDCVF2310MPWREP
  • CDCDB400RHBR vs CDCVF2310MPWEP
  • CDCDB400RHBR vs CDCVF111FNRG4
  • CDCDB400RHBR vs CDCVF111FNR
  • CDCDB400RHBR vs CDCVF111FNG4
  • CDCDB400RHBR vs CDCVF111FN
  • CDCDB400RHBR vs CDCV304TPWREP
  • CDCDB400RHBR vs CDCV304PWRG4
  • CDCDB400RHBR vs CDCV304PWR
  • CDCDB400RHBR vs CDCV304PWG4
  • CDCDB400RHBR vs CDCV304PW
  • CDCDB400RHBR vs CDCUN1208LPRHBT
  • CDCDB400RHBR vs CDCUN1208LPRHBR
  • CDCDB400RHBR vs CDCS504TPWRQ1
  • CDCDB400RHBR vs CDCS503TPWRQ1
  • CDCDB400RHBR vs CDCS503PWR
  • CDCDB400RHBR vs CDCS503PW
  • CDCDB400RHBR vs CDCP1803RTHT
  • CDCDB400RHBR vs CDCP1803RTHR
  • CDCDB400RHBR vs CDCP1803RGETG4
  • CDCDB400RHBR vs CDCP1803RGET
  • CDCDB400RHBR vs CDCP1803RGER
  • CDCDB400RHBR vs CDCP1803MRGETEP
  • CDCDB400RHBR vs CDCM1804RTHT
  • CDCDB400RHBR vs CDCM1804RTHR
  • CDCDB400RHBR vs CDCM1804RGETG4
  • CDCDB400RHBR vs CDCM1804RGET
  • CDCDB400RHBR vs CDCM1804RGER
  • CDCDB400RHBR vs CDCM1802RGTTG4
  • CDCDB400RHBR vs CDCM1802RGTT
  • CDCDB400RHBR vs CDCM1802RGTRG4
  • CDCDB400RHBR vs CDCM1802RGTR
  • CDCDB400RHBR vs CDCLVP215RHBT
  • CDCDB400RHBR vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its