Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDCDB2000NPPT
CDCDB2000NPPT
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:20 250MHZ 80TLGA
Manufacturer:
Texas Instruments
Datasheet:
CDCDB2000NPPT Datasheet
History Price: $6.96000
In Stock: 29440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDCDB2000NPPT Specification
Specification
Part No
CDCDB2000NPPT
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:20
Differential - Input:Output
Yes/Yes
Input
HCSL
Output
HCSL
Frequency - Max
250 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-VFLGA Exposed Pad
Supplier Device Package
80-TLGA (6x6)
CDCDB2000NPPT Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCDB2000NPPT Compare Parts
CDCDB2000NPPT vs CDCVF310PWR
CDCDB2000NPPT vs CDCVF310PW
CDCDB2000NPPT vs CDCVF2310PWRG4
CDCDB2000NPPT vs CDCVF2310PWR
CDCDB2000NPPT vs CDCVF2310PWG4
CDCDB2000NPPT vs CDCVF2310PW
CDCDB2000NPPT vs CDCVF2310MPWREP
CDCDB2000NPPT vs CDCVF2310MPWEP
CDCDB2000NPPT vs CDCVF111FNRG4
CDCDB2000NPPT vs CDCVF111FNR
CDCDB2000NPPT vs CDCVF111FNG4
CDCDB2000NPPT vs CDCVF111FN
CDCDB2000NPPT vs CDCV304TPWREP
CDCDB2000NPPT vs CDCV304PWRG4
CDCDB2000NPPT vs CDCV304PWR
CDCDB2000NPPT vs CDCV304PWG4
CDCDB2000NPPT vs CDCV304PW
CDCDB2000NPPT vs CDCUN1208LPRHBT
CDCDB2000NPPT vs CDCUN1208LPRHBR
CDCDB2000NPPT vs CDCS504TPWRQ1
CDCDB2000NPPT vs CDCS503TPWRQ1
CDCDB2000NPPT vs CDCS503PWR
CDCDB2000NPPT vs CDCS503PW
CDCDB2000NPPT vs CDCP1803RTHT
CDCDB2000NPPT vs CDCP1803RTHR
CDCDB2000NPPT vs CDCP1803RGETG4
CDCDB2000NPPT vs CDCP1803RGET
CDCDB2000NPPT vs CDCP1803RGER
CDCDB2000NPPT vs CDCP1803MRGETEP
CDCDB2000NPPT vs CDCM1804RTHT
CDCDB2000NPPT vs CDCM1804RTHR
CDCDB2000NPPT vs CDCM1804RGETG4
CDCDB2000NPPT vs CDCM1804RGET
CDCDB2000NPPT vs CDCM1804RGER
CDCDB2000NPPT vs CDCM1802RGTTG4
CDCDB2000NPPT vs CDCM1802RGTT
CDCDB2000NPPT vs CDCM1802RGTRG4
CDCDB2000NPPT vs CDCM1802RGTR
CDCDB2000NPPT vs CDCLVP215RHBT
CDCDB2000NPPT vs CDCLVP215RHBR
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its