☰
CDCDB2000NPPR
CDCDB2000NPPR
Active
Description:  IC CLK BUFFER 1:20 250MHZ 80TLGA
Manufacturer:  Texas Instruments
History Price: $6.46000
In Stock: 24560
CDCDB2000NPPR Specification
Specification
Part No
CDCDB2000NPPR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:20
Differential - Input:Output
Yes/Yes
Input
HCSL
Output
HCSL
Frequency - Max
250 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
80-VFLGA Exposed Pad
Supplier Device Package
80-TLGA (6x6)
CDCDB2000NPPR Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDCDB2000NPPR Description
Introduction to Texas Instruments CDCDB2000NPPR

The Texas Instruments CDCDB2000NPPR is a high-performance clock distribution device designed for applications requiring precise timing and synchronization. This integrated circuit (IC) is particularly useful in systems where multiple clock signals need to be distributed with minimal skew and jitter, such as in telecommunications, data communications, and high-speed digital systems.

Key Features

1. High-Performance Clock Distribution: The CDCDB2000 is engineered to provide low skew and low jitter clock signals. This is essential for maintaining signal integrity in high-speed applications, ensuring that all components operate in sync.

2. Multiple Outputs: The device features multiple output channels, allowing it to drive several loads simultaneously. This capability is beneficial in complex systems where various components require the same clock signal.

3. Flexible Input Options: The CDCDB2000 can accept a wide range of input clock frequencies, making it versatile for different applications. It can handle input frequencies from 1 MHz up to 200 MHz, providing flexibility for various system requirements.

4. Programmable Output Dividers: The IC includes programmable output dividers that enable users to generate different clock frequencies from a single input source. This feature simplifies design complexity by reducing the number of external components needed.

5. Low Power Consumption: Designed with energy efficiency in mind, the CDCDB2000 operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.

Specifications

- Input Frequency Range: 1 MHz to 200 MHz
- Output Frequency Range: Programmable outputs up to 100 MHz
- Skew: Typically less than 250 ps
- Jitter Performance: Low phase noise and jitter characteristics
- Supply Voltage: 3.3V or 5V (depending on configuration)
- Operating Temperature Range: -40°C to +85°C
- Package Type: TQFP (Thin Quad Flat Package) with dimensions of 14mm x 14mm

Application Areas

The CDCDB2000NPPR is suitable for a wide range of applications:

1. Telecommunications Equipment: Used in routers, switches, and base stations where precise timing is critical for data transmission.
2. Data Communication Systems: Ideal for high-speed networking equipment that requires reliable clock distribution.
3. Consumer Electronics: Employed in devices like televisions and audio equipment where synchronized audio and video signals are necessary.
4. Industrial Automation Systems: Utilized in control systems that depend on accurate timing for process synchronization.

Design Considerations

When integrating the CDCDB2000 into your design, consider the following factors:

1. PCB Layout Best Practices: Proper layout techniques are crucial to minimize skew and jitter. Keep traces short and use controlled impedance techniques when routing high-frequency signals.
2. Power Supply Decoupling: Ensure adequate decoupling capacitors are placed close to the power pins of the IC to maintain stable operation.
3. Thermal Management: While the device has a robust operating temperature range, consider thermal dissipation strategies if used in high-density environments or near heat-generating components.

In summary, the Texas Instruments CDCDB2000NPPR is an advanced clock distribution solution designed for high-performance applications requiring precise timing and synchronization across multiple outputs. Its flexibility, low power consumption, and excellent electrical characteristics make it an ideal choice for engineers looking to enhance their designs with reliable clock management solutions.
CDCDB2000NPPR Compare Parts
  • CDCDB2000NPPR vs CDCVF310PWR
  • CDCDB2000NPPR vs CDCVF310PW
  • CDCDB2000NPPR vs CDCVF2310PWRG4
  • CDCDB2000NPPR vs CDCVF2310PWR
  • CDCDB2000NPPR vs CDCVF2310PWG4
  • CDCDB2000NPPR vs CDCVF2310PW
  • CDCDB2000NPPR vs CDCVF2310MPWREP
  • CDCDB2000NPPR vs CDCVF2310MPWEP
  • CDCDB2000NPPR vs CDCVF111FNRG4
  • CDCDB2000NPPR vs CDCVF111FNR
  • CDCDB2000NPPR vs CDCVF111FNG4
  • CDCDB2000NPPR vs CDCVF111FN
  • CDCDB2000NPPR vs CDCV304TPWREP
  • CDCDB2000NPPR vs CDCV304PWRG4
  • CDCDB2000NPPR vs CDCV304PWR
  • CDCDB2000NPPR vs CDCV304PWG4
  • CDCDB2000NPPR vs CDCV304PW
  • CDCDB2000NPPR vs CDCUN1208LPRHBT
  • CDCDB2000NPPR vs CDCUN1208LPRHBR
  • CDCDB2000NPPR vs CDCS504TPWRQ1
  • CDCDB2000NPPR vs CDCS503TPWRQ1
  • CDCDB2000NPPR vs CDCS503PWR
  • CDCDB2000NPPR vs CDCS503PW
  • CDCDB2000NPPR vs CDCP1803RTHT
  • CDCDB2000NPPR vs CDCP1803RTHR
  • CDCDB2000NPPR vs CDCP1803RGETG4
  • CDCDB2000NPPR vs CDCP1803RGET
  • CDCDB2000NPPR vs CDCP1803RGER
  • CDCDB2000NPPR vs CDCP1803MRGETEP
  • CDCDB2000NPPR vs CDCM1804RTHT
  • CDCDB2000NPPR vs CDCM1804RTHR
  • CDCDB2000NPPR vs CDCM1804RGETG4
  • CDCDB2000NPPR vs CDCM1804RGET
  • CDCDB2000NPPR vs CDCM1804RGER
  • CDCDB2000NPPR vs CDCM1802RGTTG4
  • CDCDB2000NPPR vs CDCM1802RGTT
  • CDCDB2000NPPR vs CDCM1802RGTRG4
  • CDCDB2000NPPR vs CDCM1802RGTR
  • CDCDB2000NPPR vs CDCLVP215RHBT
  • CDCDB2000NPPR vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its