☰
CDC3RL02YFPR
CDC3RL02YFPR
Active
Description:  IC CLK BUFFER 1:2 52MHZ 8DSBGA
Manufacturer:  Texas Instruments
History Price: $1.71000
In Stock: 9920
CDC3RL02YFPR Specification
Specification
Part No
CDC3RL02YFPR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
52 MHz
Voltage - Supply
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-XFBGA, DSBGA
Supplier Device Package
8-DSBGA
CDC3RL02YFPR Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC3RL02YFPR Description
The CDC3RL02YFPR is a highly specialized integrated circuit designed by Texas Instruments, intended for use in advanced signal processing and timing applications. It belongs to the CDC (Clock Driver Circuit) family and is known for its high performance, precision, and reliability. Below is a detailed overview of the CDC3RL02YFPR, including its features, specifications, and typical applications.

## Overview

The CDC3RL02YFPR is a clock buffer with a low propagation delay and high signal integrity. It is designed to drive clock signals to multiple outputs with minimal skew and jitter. This IC is particularly useful in high-speed digital systems where accurate and reliable clock distribution is crucial.

## Key Features

1. Clock Buffer:
- The CDC3RL02YFPR is designed to buffer clock signals, which means it takes a single input clock signal and reproduces it across multiple outputs. This buffering ensures that the clock signal remains consistent and stable across all outputs.

2. Low Propagation Delay:
- One of the standout features of the CDC3RL02YFPR is its low propagation delay. The propagation delay is the time it takes for a signal to travel from the input to the output. A lower propagation delay improves the overall timing accuracy of the system, which is critical in high-speed applications.

3. High-Speed Operation:
- This IC supports high-speed clock signals, making it suitable for applications that require fast and accurate clock distribution. Its high-speed operation ensures minimal signal degradation and maintains high fidelity in the clock signals.

4. Signal Integrity:
- The CDC3RL02YFPR is designed to maintain signal integrity across its outputs. This means that the clock signals distributed by this IC will have minimal noise, jitter, and skew, ensuring reliable performance in demanding applications.

5. Low Power Consumption:
- The device is optimized for low power consumption, which is beneficial in applications where power efficiency is a concern. This feature helps to reduce the overall power requirements of the system and prolong battery life in portable devices.

6. Output Drive Capability:
- It can drive multiple outputs simultaneously, making it a versatile choice for distributing clock signals to various parts of a digital system.

7. Enhanced Robustness:
- The CDC3RL02YFPR is designed to be robust and durable, with features that protect it from electrical and thermal stress. This robustness ensures reliable operation over a wide range of environmental conditions.

8. Compatibility:
- The IC is compatible with various digital logic families, making it adaptable to different system requirements. This compatibility allows for flexible integration into existing designs.

## Specifications

- Input Voltage Range: Typically operates within a range of 3V to 5.5V.
- Output Drive Strength: Capable of driving standard logic levels with high drive strength.
- Propagation Delay: Low propagation delay to ensure high-speed operation and minimal signal lag.
- Operating Temperature Range: Designed to operate reliably across a broad temperature range, typically from -40°C to +85°C.
- Package Type: Available in a small form-factor package (such as TSSOP or similar), which helps save space on the PCB and allows for compact design layouts.
- Number of Outputs: Provides multiple outputs, often in the range of 2 to 4, depending on the specific configuration.

## Applications

1. High-Speed Digital Systems:
- In high-speed digital systems, such as servers, networking equipment, and advanced computing platforms, the CDC3RL02YFPR is used to distribute clock signals to various components, ensuring synchronized and accurate operation.

2. Telecommunications:
- In telecommunications systems, reliable clock distribution is crucial for maintaining data integrity and timing synchronization. The CDC3RL02YFPR helps ensure that clock signals are delivered accurately to all parts of the system.

3. Consumer Electronics:
- The IC can be used in consumer electronics such as digital audio/video equipment, where precise clock signals are necessary for proper operation of various subsystems.

4. Automotive Systems:
- In automotive applications, the CDC3RL02YFPR can be used to drive clock signals to various electronic control units (ECUs) and sensors, ensuring accurate timing and synchronization in automotive electronics.

5. Industrial Automation:
- In industrial automation systems, where precise timing and synchronization are critical, the CDC3RL02YFPR helps maintain reliable clock signals across multiple control and monitoring systems.

## Conclusion

The CDC3RL02YFPR is a high-performance clock buffer IC designed for applications requiring precise and reliable clock signal distribution. Its features, such as low propagation delay, high-speed operation, and robust signal integrity, make it an excellent choice for a wide range of high-speed digital systems, telecommunications, consumer electronics, automotive applications, and industrial automation. Its ability to handle multiple outputs and maintain signal quality ensures optimal performance in demanding environments.
CDC3RL02YFPR Compare Parts
  • CDC3RL02YFPR vs CDCVF310PWR
  • CDC3RL02YFPR vs CDCVF310PW
  • CDC3RL02YFPR vs CDCVF2310PWRG4
  • CDC3RL02YFPR vs CDCVF2310PWR
  • CDC3RL02YFPR vs CDCVF2310PWG4
  • CDC3RL02YFPR vs CDCVF2310PW
  • CDC3RL02YFPR vs CDCVF2310MPWREP
  • CDC3RL02YFPR vs CDCVF2310MPWEP
  • CDC3RL02YFPR vs CDCVF111FNRG4
  • CDC3RL02YFPR vs CDCVF111FNR
  • CDC3RL02YFPR vs CDCVF111FNG4
  • CDC3RL02YFPR vs CDCVF111FN
  • CDC3RL02YFPR vs CDCV304TPWREP
  • CDC3RL02YFPR vs CDCV304PWRG4
  • CDC3RL02YFPR vs CDCV304PWR
  • CDC3RL02YFPR vs CDCV304PWG4
  • CDC3RL02YFPR vs CDCV304PW
  • CDC3RL02YFPR vs CDCUN1208LPRHBT
  • CDC3RL02YFPR vs CDCUN1208LPRHBR
  • CDC3RL02YFPR vs CDCS504TPWRQ1
  • CDC3RL02YFPR vs CDCS503TPWRQ1
  • CDC3RL02YFPR vs CDCS503PWR
  • CDC3RL02YFPR vs CDCS503PW
  • CDC3RL02YFPR vs CDCP1803RTHT
  • CDC3RL02YFPR vs CDCP1803RTHR
  • CDC3RL02YFPR vs CDCP1803RGETG4
  • CDC3RL02YFPR vs CDCP1803RGET
  • CDC3RL02YFPR vs CDCP1803RGER
  • CDC3RL02YFPR vs CDCP1803MRGETEP
  • CDC3RL02YFPR vs CDCM1804RTHT
  • CDC3RL02YFPR vs CDCM1804RTHR
  • CDC3RL02YFPR vs CDCM1804RGETG4
  • CDC3RL02YFPR vs CDCM1804RGET
  • CDC3RL02YFPR vs CDCM1804RGER
  • CDC3RL02YFPR vs CDCM1802RGTTG4
  • CDC3RL02YFPR vs CDCM1802RGTT
  • CDC3RL02YFPR vs CDCM1802RGTRG4
  • CDC3RL02YFPR vs CDCM1802RGTR
  • CDC3RL02YFPR vs CDCLVP215RHBT
  • CDC3RL02YFPR vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its