Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC3RL02BYFPR
CDC3RL02BYFPR
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:2 52MHZ 8DSBGA
Manufacturer:
Texas Instruments
Datasheet:
CDC3RL02BYFPR Datasheet
History Price: $1.71000
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC3RL02BYFPR Specification
Specification
Part No
CDC3RL02BYFPR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:2
Differential - Input:Output
No/No
Input
LVCMOS
Output
LVCMOS
Frequency - Max
52 MHz
Voltage - Supply
2.3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
8-XFBGA, DSBGA
Supplier Device Package
8-DSBGA
CDC3RL02BYFPR Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC3RL02BYFPR Compare Parts
CDC3RL02BYFPR vs CDCVF310PWR
CDC3RL02BYFPR vs CDCVF310PW
CDC3RL02BYFPR vs CDCVF2310PWRG4
CDC3RL02BYFPR vs CDCVF2310PWR
CDC3RL02BYFPR vs CDCVF2310PWG4
CDC3RL02BYFPR vs CDCVF2310PW
CDC3RL02BYFPR vs CDCVF2310MPWREP
CDC3RL02BYFPR vs CDCVF2310MPWEP
CDC3RL02BYFPR vs CDCVF111FNRG4
CDC3RL02BYFPR vs CDCVF111FNR
CDC3RL02BYFPR vs CDCVF111FNG4
CDC3RL02BYFPR vs CDCVF111FN
CDC3RL02BYFPR vs CDCV304TPWREP
CDC3RL02BYFPR vs CDCV304PWRG4
CDC3RL02BYFPR vs CDCV304PWR
CDC3RL02BYFPR vs CDCV304PWG4
CDC3RL02BYFPR vs CDCV304PW
CDC3RL02BYFPR vs CDCUN1208LPRHBT
CDC3RL02BYFPR vs CDCUN1208LPRHBR
CDC3RL02BYFPR vs CDCS504TPWRQ1
CDC3RL02BYFPR vs CDCS503TPWRQ1
CDC3RL02BYFPR vs CDCS503PWR
CDC3RL02BYFPR vs CDCS503PW
CDC3RL02BYFPR vs CDCP1803RTHT
CDC3RL02BYFPR vs CDCP1803RTHR
CDC3RL02BYFPR vs CDCP1803RGETG4
CDC3RL02BYFPR vs CDCP1803RGET
CDC3RL02BYFPR vs CDCP1803RGER
CDC3RL02BYFPR vs CDCP1803MRGETEP
CDC3RL02BYFPR vs CDCM1804RTHT
CDC3RL02BYFPR vs CDCM1804RTHR
CDC3RL02BYFPR vs CDCM1804RGETG4
CDC3RL02BYFPR vs CDCM1804RGET
CDC3RL02BYFPR vs CDCM1804RGER
CDC3RL02BYFPR vs CDCM1802RGTTG4
CDC3RL02BYFPR vs CDCM1802RGTT
CDC3RL02BYFPR vs CDCM1802RGTRG4
CDC3RL02BYFPR vs CDCM1802RGTR
CDC3RL02BYFPR vs CDCLVP215RHBT
CDC3RL02BYFPR vs CDCLVP215RHBR
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its