Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC351IDB
CDC351IDB
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:10 100MHZ 24SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC351IDB Datasheet
History Price: $9.91000
In Stock: 46480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC351IDB Specification
Specification
Part No
CDC351IDB
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/No
Input
LVTTL
Output
LVTTL, TRI-State
Frequency - Max
100 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
CDC351IDB PDF Datasheet
CDC351IDB Datasheet
Click and Download: CDC351IDB Datasheet
CDC351IDB Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC351IDB Compare Parts
CDC351IDB vs CDCVF310PWR
CDC351IDB vs CDCVF310PW
CDC351IDB vs CDCVF2310PWRG4
CDC351IDB vs CDCVF2310PWR
CDC351IDB vs CDCVF2310PWG4
CDC351IDB vs CDCVF2310PW
CDC351IDB vs CDCVF2310MPWREP
CDC351IDB vs CDCVF2310MPWEP
CDC351IDB vs CDCVF111FNRG4
CDC351IDB vs CDCVF111FNR
CDC351IDB vs CDCVF111FNG4
CDC351IDB vs CDCVF111FN
CDC351IDB vs CDCV304TPWREP
CDC351IDB vs CDCV304PWRG4
CDC351IDB vs CDCV304PWR
CDC351IDB vs CDCV304PWG4
CDC351IDB vs CDCV304PW
CDC351IDB vs CDCUN1208LPRHBT
CDC351IDB vs CDCUN1208LPRHBR
CDC351IDB vs CDCS504TPWRQ1
CDC351IDB vs CDCS503TPWRQ1
CDC351IDB vs CDCS503PWR
CDC351IDB vs CDCS503PW
CDC351IDB vs CDCP1803RTHT
CDC351IDB vs CDCP1803RTHR
CDC351IDB vs CDCP1803RGETG4
CDC351IDB vs CDCP1803RGET
CDC351IDB vs CDCP1803RGER
CDC351IDB vs CDCP1803MRGETEP
CDC351IDB vs CDCM1804RTHT
CDC351IDB vs CDCM1804RTHR
CDC351IDB vs CDCM1804RGETG4
CDC351IDB vs CDCM1804RGET
CDC351IDB vs CDCM1804RGER
CDC351IDB vs CDCM1802RGTTG4
CDC351IDB vs CDCM1802RGTT
CDC351IDB vs CDCM1802RGTRG4
CDC351IDB vs CDCM1802RGTR
CDC351IDB vs CDCLVP215RHBT
CDC351IDB vs CDCLVP215RHBR
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its