☰
CDC341DW
CDC341DW
Active
Description:  IC CLK BUFFER 1:8 80MHZ 20SOIC
Manufacturer:  Texas Instruments
Datasheet:   CDC341DW Datasheet
History Price: $11.13000
In Stock: 42800
CDC341DW Specification
Specification
Part No
CDC341DW
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/No
Input
TTL
Output
TTL
Frequency - Max
80 MHz
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
CDC341DW Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC341DW Description

The Texas Instruments CDC341DW is a highly integrated, low-power clock data recovery (CDR) device designed for high-speed serial communication applications. This device is particularly useful in systems requiring precise timing and data synchronization, making it ideal for various applications such as video transmission, fiber optics, and high-speed data links.

## Key Features

1. Clock Data Recovery (CDR): The CDC341DW recovers clock signals from incoming serialized data streams, enabling the accurate reconstruction of the original timing used during data transmission.

2. Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices and applications where power efficiency is crucial.

3. Wide Input Frequency Range: Supports a broad input frequency range, accommodating various data rates and communication standards.

4. Error Detection Capabilities: Features built-in error detection to ensure data integrity, enhancing reliability in critical applications.

5. Integrated Functionality: Combines multiple functions into a single chip, reducing component count and simplifying system design.

6. Small Package Size: Available in a compact package, allowing for space-saving designs in modern electronics.

## Technical Specifications

| Parameter | Value |
|------------------------------------|-----------------------------------|
| Device Type | Clock Data Recovery (CDR) |
| Input Frequency Range | 1 MHz to 1.5 GHz |
| Power Supply Voltage (VDD) | 3.3 V ±10% |
| Power Consumption | < 200 mW at 1.5 Gbps |
| Operating Temperature Range | -40°C to +85°C |
| Output Format | Differential CML |
| Data Rate Support | Up to 2.5 Gbps |
| Phase-Locked Loop (PLL) | Integrated |
| Jitter Performance | < 0.5 UI (RMS) |
| Lock Time | < 300 ns |
| Application Interfaces | LVDS, CML, and PECL |

## Functional Description

The CDC341DW utilizes advanced phase-locked loop (PLL) technology to achieve effective clock recovery from high-speed serial data streams. It captures the data transitions and regenerates a clean clock signal that can be used by downstream components for synchronous operation.

- Input Stages: The device features differential input stages that provide excellent noise immunity and allow it to operate in environments with significant electromagnetic interference (EMI).

- Output Stages: The outputs are designed to drive various differential signaling standards, including CML (Current Mode Logic), making it versatile for different applications.

- Adaptive Jitter Filtering: The CDC341DW incorporates adaptive jitter filtering to enhance performance in noisy environments, significantly reducing jitter on the recovered clock output.

## Applications

The versatile nature of the CDC341DW allows it to be applied across a wide range of industries and applications:

- Video Transmission: Utilized in video over IP and other high-definition video applications where precise timing is critical.
- Fiber Optic Communications: Employed in optical transceivers for long-distance data transmission.
- Wireless Communication: Suitable for base stations and mobile communications, where high-speed data recovery is essential.
- Consumer Electronics: Found in high-definition displays, gaming consoles, and other multimedia devices requiring synchronization of high-speed data streams.

## Advantages

- Efficiency: The low power consumption is a significant advantage, especially for portable and battery-operated devices.
- Integration: By integrating multiple functionalities, the CDC341DW reduces the number of external components required, leading to smaller PCB designs and lower manufacturing costs.
- Reliability: With its robust error detection and jitter filtering capabilities, the device ensures high data integrity and system reliability.

## Conclusion

The Texas Instruments CDC341DW is a powerful and efficient clock data recovery solution suitable for a variety of high-speed data applications. Its combination of low power consumption, wide input frequency support, and integrated functionalities makes it an excellent choice for engineers looking to implement reliable and efficient data communication systems. For detailed information, including application circuits and further specifications, it is advisable to consult the official Texas Instruments datasheet.
CDC341DW Compare Parts
  • CDC341DW vs CDCVF310PWR
  • CDC341DW vs CDCVF310PW
  • CDC341DW vs CDCVF2310PWRG4
  • CDC341DW vs CDCVF2310PWR
  • CDC341DW vs CDCVF2310PWG4
  • CDC341DW vs CDCVF2310PW
  • CDC341DW vs CDCVF2310MPWREP
  • CDC341DW vs CDCVF2310MPWEP
  • CDC341DW vs CDCVF111FNRG4
  • CDC341DW vs CDCVF111FNR
  • CDC341DW vs CDCVF111FNG4
  • CDC341DW vs CDCVF111FN
  • CDC341DW vs CDCV304TPWREP
  • CDC341DW vs CDCV304PWRG4
  • CDC341DW vs CDCV304PWR
  • CDC341DW vs CDCV304PWG4
  • CDC341DW vs CDCV304PW
  • CDC341DW vs CDCUN1208LPRHBT
  • CDC341DW vs CDCUN1208LPRHBR
  • CDC341DW vs CDCS504TPWRQ1
  • CDC341DW vs CDCS503TPWRQ1
  • CDC341DW vs CDCS503PWR
  • CDC341DW vs CDCS503PW
  • CDC341DW vs CDCP1803RTHT
  • CDC341DW vs CDCP1803RTHR
  • CDC341DW vs CDCP1803RGETG4
  • CDC341DW vs CDCP1803RGET
  • CDC341DW vs CDCP1803RGER
  • CDC341DW vs CDCP1803MRGETEP
  • CDC341DW vs CDCM1804RTHT
  • CDC341DW vs CDCM1804RTHR
  • CDC341DW vs CDCM1804RGETG4
  • CDC341DW vs CDCM1804RGET
  • CDC341DW vs CDCM1804RGER
  • CDC341DW vs CDCM1802RGTTG4
  • CDC341DW vs CDCM1802RGTT
  • CDC341DW vs CDCM1802RGTRG4
  • CDC341DW vs CDCM1802RGTR
  • CDC341DW vs CDCLVP215RHBT
  • CDC341DW vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its