Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC339DW
CDC339DW
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:8 80MHZ 20SOIC
Manufacturer:
Texas Instruments
Datasheet:
CDC339DW Datasheet
History Price: $8.80000
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC339DW Specification
Specification
Part No
CDC339DW
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/No
Input
TTL
Output
TTL
Frequency - Max
80 MHz
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
CDC339DW PDF Datasheet
CDC339DW Datasheet
Click and Download: CDC339DW Datasheet
CDC339DW Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC339DW Compare Parts
CDC339DW vs CDCVF310PWR
CDC339DW vs CDCVF310PW
CDC339DW vs CDCVF2310PWRG4
CDC339DW vs CDCVF2310PWR
CDC339DW vs CDCVF2310PWG4
CDC339DW vs CDCVF2310PW
CDC339DW vs CDCVF2310MPWREP
CDC339DW vs CDCVF2310MPWEP
CDC339DW vs CDCVF111FNRG4
CDC339DW vs CDCVF111FNR
CDC339DW vs CDCVF111FNG4
CDC339DW vs CDCVF111FN
CDC339DW vs CDCV304TPWREP
CDC339DW vs CDCV304PWRG4
CDC339DW vs CDCV304PWR
CDC339DW vs CDCV304PWG4
CDC339DW vs CDCV304PW
CDC339DW vs CDCUN1208LPRHBT
CDC339DW vs CDCUN1208LPRHBR
CDC339DW vs CDCS504TPWRQ1
CDC339DW vs CDCS503TPWRQ1
CDC339DW vs CDCS503PWR
CDC339DW vs CDCS503PW
CDC339DW vs CDCP1803RTHT
CDC339DW vs CDCP1803RTHR
CDC339DW vs CDCP1803RGETG4
CDC339DW vs CDCP1803RGET
CDC339DW vs CDCP1803RGER
CDC339DW vs CDCP1803MRGETEP
CDC339DW vs CDCM1804RTHT
CDC339DW vs CDCM1804RTHR
CDC339DW vs CDCM1804RGETG4
CDC339DW vs CDCM1804RGET
CDC339DW vs CDCM1804RGER
CDC339DW vs CDCM1802RGTTG4
CDC339DW vs CDCM1802RGTT
CDC339DW vs CDCM1802RGTRG4
CDC339DW vs CDCM1802RGTR
CDC339DW vs CDCLVP215RHBT
CDC339DW vs CDCLVP215RHBR
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its