Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Texas Instruments CDC339DBRG4
CDC339DBRG4
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:8 80MHZ 20SSOP
Manufacturer:
Texas Instruments
Datasheet:
CDC339DBRG4 Datasheet
History Price: Obsolete
In Stock: 3760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CDC339DBRG4 Specification
Specification
Part No
CDC339DBRG4
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:8
Differential - Input:Output
No/No
Input
TTL
Output
TTL
Frequency - Max
80 MHz
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
CDC339DBRG4 PDF Datasheet
CDC339DBRG4 Datasheet
Click and Download: CDC339DBRG4 Datasheet
CDC339DBRG4 Related Parts
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC339DBRG4 Compare Parts
CDC339DBRG4 vs CDCVF310PWR
CDC339DBRG4 vs CDCVF310PW
CDC339DBRG4 vs CDCVF2310PWRG4
CDC339DBRG4 vs CDCVF2310PWR
CDC339DBRG4 vs CDCVF2310PWG4
CDC339DBRG4 vs CDCVF2310PW
CDC339DBRG4 vs CDCVF2310MPWREP
CDC339DBRG4 vs CDCVF2310MPWEP
CDC339DBRG4 vs CDCVF111FNRG4
CDC339DBRG4 vs CDCVF111FNR
CDC339DBRG4 vs CDCVF111FNG4
CDC339DBRG4 vs CDCVF111FN
CDC339DBRG4 vs CDCV304TPWREP
CDC339DBRG4 vs CDCV304PWRG4
CDC339DBRG4 vs CDCV304PWR
CDC339DBRG4 vs CDCV304PWG4
CDC339DBRG4 vs CDCV304PW
CDC339DBRG4 vs CDCUN1208LPRHBT
CDC339DBRG4 vs CDCUN1208LPRHBR
CDC339DBRG4 vs CDCS504TPWRQ1
CDC339DBRG4 vs CDCS503TPWRQ1
CDC339DBRG4 vs CDCS503PWR
CDC339DBRG4 vs CDCS503PW
CDC339DBRG4 vs CDCP1803RTHT
CDC339DBRG4 vs CDCP1803RTHR
CDC339DBRG4 vs CDCP1803RGETG4
CDC339DBRG4 vs CDCP1803RGET
CDC339DBRG4 vs CDCP1803RGER
CDC339DBRG4 vs CDCP1803MRGETEP
CDC339DBRG4 vs CDCM1804RTHT
CDC339DBRG4 vs CDCM1804RTHR
CDC339DBRG4 vs CDCM1804RGETG4
CDC339DBRG4 vs CDCM1804RGET
CDC339DBRG4 vs CDCM1804RGER
CDC339DBRG4 vs CDCM1802RGTTG4
CDC339DBRG4 vs CDCM1802RGTT
CDC339DBRG4 vs CDCM1802RGTRG4
CDC339DBRG4 vs CDCM1802RGTR
CDC339DBRG4 vs CDCLVP215RHBT
CDC339DBRG4 vs CDCLVP215RHBR
Customer Reviews
4.95 out of 5.00 stars from 113 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its