☰
CDC319DBR
CDC319DBR
Active
Description:  IC CLK BUFFER 1:10 100MHZ 28SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC319DBR Datasheet
History Price: $5.81100
In Stock: 41520
CDC319DBR Specification
Specification
Part No
CDC319DBR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Data
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/No
Input
LVTTL
Output
LVTTL, TTL
Frequency - Max
100 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
CDC319DBR Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC319DBR Description
The Texas Instruments CDC319DBR is a high-performance, low-power clock driver designed for various applications requiring precise clock distribution. This device is part of the CDC319 family, which is known for its reliability and versatility in clock management solutions. Below is a detailed overview of the CDC319DBR, including its specifications and key features.

## Overview

The CDC319DBR is a clock driver that can distribute a single input clock signal to multiple output channels with minimal skew and jitter. It is particularly useful in applications where multiple devices need to be synchronized to a common clock source. The device is designed to operate over a wide voltage range and is suitable for both consumer and industrial applications.

## Key Features

1. Multiple Output Channels: The CDC319DBR can drive up to 9 output channels from a single input clock, making it ideal for applications that require multiple synchronized clock signals.

2. Low Jitter Performance: The device features low output jitter, ensuring high signal integrity and reliable performance in high-speed applications.

3. Wide Supply Voltage Range: The CDC319DBR operates over a supply voltage range of 3.0V to 3.6V, providing flexibility for various system designs.

4. Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications and systems where power efficiency is critical.

5. High Drive Capability: The CDC319DBR can drive a load of up to 15pF, allowing it to interface with a wide range of devices without signal degradation.

6. Single-Ended Input: The device accepts a single-ended clock input, simplifying the design and reducing the number of required components.

7. Thermal Protection: The CDC319DBR includes thermal protection features to prevent overheating and ensure reliable operation under varying conditions.

8. Small Package Size: The device is available in a compact DBR package, which is ideal for space-constrained applications.

## Specifications

- Supply Voltage Range: 3.0V to 3.6V
- Output Channels: 9 outputs
- Output Drive Capability: Up to 15pF
- Input Frequency Range: 1 MHz to 100 MHz
- Output Jitter: Typically less than 100 ps
- Power Consumption: Approximately 20 mA (typical)
- Operating Temperature Range: -40°C to 85°C
- Package Type: DBR (VQFN) with a thermal pad
- Pin Count: 16 pins

## Applications

The CDC319DBR is suitable for a variety of applications, including:

- Clock distribution in telecommunications equipment
- Data communication systems
- Consumer electronics
- Industrial automation
- Automotive applications
- High-speed data converters

## Conclusion

The Texas Instruments CDC319DBR is a robust and efficient clock driver that meets the demands of various applications requiring precise clock distribution. With its ability to drive multiple output channels, low jitter performance, and wide supply voltage range, it provides a reliable solution for synchronizing clock signals across different devices. The low power consumption and compact package make it an excellent choice for both consumer and industrial applications, where space and efficiency are critical. The CDC319DBR is designed to enhance system performance and reliability, making it a valuable component in modern electronic designs.
CDC319DBR Compare Parts
  • CDC319DBR vs CDCVF310PWR
  • CDC319DBR vs CDCVF310PW
  • CDC319DBR vs CDCVF2310PWRG4
  • CDC319DBR vs CDCVF2310PWR
  • CDC319DBR vs CDCVF2310PWG4
  • CDC319DBR vs CDCVF2310PW
  • CDC319DBR vs CDCVF2310MPWREP
  • CDC319DBR vs CDCVF2310MPWEP
  • CDC319DBR vs CDCVF111FNRG4
  • CDC319DBR vs CDCVF111FNR
  • CDC319DBR vs CDCVF111FNG4
  • CDC319DBR vs CDCVF111FN
  • CDC319DBR vs CDCV304TPWREP
  • CDC319DBR vs CDCV304PWRG4
  • CDC319DBR vs CDCV304PWR
  • CDC319DBR vs CDCV304PWG4
  • CDC319DBR vs CDCV304PW
  • CDC319DBR vs CDCUN1208LPRHBT
  • CDC319DBR vs CDCUN1208LPRHBR
  • CDC319DBR vs CDCS504TPWRQ1
  • CDC319DBR vs CDCS503TPWRQ1
  • CDC319DBR vs CDCS503PWR
  • CDC319DBR vs CDCS503PW
  • CDC319DBR vs CDCP1803RTHT
  • CDC319DBR vs CDCP1803RTHR
  • CDC319DBR vs CDCP1803RGETG4
  • CDC319DBR vs CDCP1803RGET
  • CDC319DBR vs CDCP1803RGER
  • CDC319DBR vs CDCP1803MRGETEP
  • CDC319DBR vs CDCM1804RTHT
  • CDC319DBR vs CDCM1804RTHR
  • CDC319DBR vs CDCM1804RGETG4
  • CDC319DBR vs CDCM1804RGET
  • CDC319DBR vs CDCM1804RGER
  • CDC319DBR vs CDCM1802RGTTG4
  • CDC319DBR vs CDCM1802RGTT
  • CDC319DBR vs CDCM1802RGTRG4
  • CDC319DBR vs CDCM1802RGTR
  • CDC319DBR vs CDCLVP215RHBT
  • CDC319DBR vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its