☰
CDC318ADLR
CDC318ADLR
Active
Description:  IC CLK BUFFER 1:18 100MHZ 48SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC318ADLR Datasheet
History Price: $9.17000
In Stock: 24610
CDC318ADLR Specification
Specification
Part No
CDC318ADLR
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution), Data
Number of Circuits
1
Ratio - Input:Output
1:18
Differential - Input:Output
No/No
Input
LVTTL
Output
LVTTL, TTL
Frequency - Max
100 MHz
Voltage - Supply
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
48-SSOP
CDC318ADLR Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC318ADLR Compare Parts
  • CDC318ADLR vs CDCVF310PWR
  • CDC318ADLR vs CDCVF310PW
  • CDC318ADLR vs CDCVF2310PWRG4
  • CDC318ADLR vs CDCVF2310PWR
  • CDC318ADLR vs CDCVF2310PWG4
  • CDC318ADLR vs CDCVF2310PW
  • CDC318ADLR vs CDCVF2310MPWREP
  • CDC318ADLR vs CDCVF2310MPWEP
  • CDC318ADLR vs CDCVF111FNRG4
  • CDC318ADLR vs CDCVF111FNR
  • CDC318ADLR vs CDCVF111FNG4
  • CDC318ADLR vs CDCVF111FN
  • CDC318ADLR vs CDCV304TPWREP
  • CDC318ADLR vs CDCV304PWRG4
  • CDC318ADLR vs CDCV304PWR
  • CDC318ADLR vs CDCV304PWG4
  • CDC318ADLR vs CDCV304PW
  • CDC318ADLR vs CDCUN1208LPRHBT
  • CDC318ADLR vs CDCUN1208LPRHBR
  • CDC318ADLR vs CDCS504TPWRQ1
  • CDC318ADLR vs CDCS503TPWRQ1
  • CDC318ADLR vs CDCS503PWR
  • CDC318ADLR vs CDCS503PW
  • CDC318ADLR vs CDCP1803RTHT
  • CDC318ADLR vs CDCP1803RTHR
  • CDC318ADLR vs CDCP1803RGETG4
  • CDC318ADLR vs CDCP1803RGET
  • CDC318ADLR vs CDCP1803RGER
  • CDC318ADLR vs CDCP1803MRGETEP
  • CDC318ADLR vs CDCM1804RTHT
  • CDC318ADLR vs CDCM1804RTHR
  • CDC318ADLR vs CDCM1804RGETG4
  • CDC318ADLR vs CDCM1804RGET
  • CDC318ADLR vs CDCM1804RGER
  • CDC318ADLR vs CDCM1802RGTTG4
  • CDC318ADLR vs CDCM1802RGTT
  • CDC318ADLR vs CDCM1802RGTRG4
  • CDC318ADLR vs CDCM1802RGTR
  • CDC318ADLR vs CDCLVP215RHBT
  • CDC318ADLR vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its