☰
CDC2351DB
CDC2351DB
Active
Description:  IC CLK BUFFER 1:10 100MHZ 24SSOP
Manufacturer:  Texas Instruments
Datasheet:   CDC2351DB Datasheet
History Price: $14.83000
In Stock: 12370
CDC2351DB Specification
Specification
Part No
CDC2351DB
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Fanout Buffer (Distribution)
Number of Circuits
1
Ratio - Input:Output
1:10
Differential - Input:Output
No/No
Input
LVTTL
Output
LVTTL
Frequency - Max
100 MHz
Voltage - Supply
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.209", 5.30mm Width)
Supplier Device Package
24-SSOP
CDC2351DB Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204N
CDC204N
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20DIP
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC2351DB Description
The Texas Instruments CDC2351DB is a versatile and high-performance clock driver designed to distribute clock signals with high accuracy and minimal distortion across a range of applications. It is particularly useful in high-speed digital systems, such as communication networks, data storage, and computing systems, where reliable and precise clock signal distribution is crucial.

## Key Specifications:

## General Features:

- Type: The CDC2351DB is a high-speed clock driver or clock distribution IC.
- Functionality: It is designed to drive multiple clock outputs from a single clock input, providing signal distribution and buffering with low jitter and minimal signal degradation.

## Electrical Characteristics:

- Power Supply Voltage (Vcc): The CDC2351DB operates over a supply voltage range of 3.0V to 3.6V. This low-voltage operation is compatible with modern low-power digital systems.
- Input Voltage Range: The input clock signal can typically be in the range of 0V to Vcc, making it adaptable to various clock sources.
- Output Drive Capability: Capable of driving up to 6 outputs with strong drive capabilities to ensure reliable signal integrity over long PCB traces or cables.
- Output Swing: The output swing is typically close to the supply rails, ensuring maximum signal swing and compatibility with a variety of downstream devices.
- Clock Frequency: Supports clock frequencies up to 350 MHz, which allows for use in high-speed digital systems.

## Performance Characteristics:

- Jitter Performance: Designed to offer low clock jitter, which ensures high signal fidelity and minimizes timing errors in high-speed digital systems.
- Propagation Delay: The typical propagation delay is around 2.5 ns, which allows for fast signal propagation with minimal delay through the device.
- Skew: The device maintains low skew between outputs, ensuring that the distributed clock signals remain synchronized across all outputs.

## Control and Configuration:

- Mode Selection: Features selectable modes to accommodate different operating requirements, such as differential or single-ended clock inputs.
- Enable/Disable Function: Includes enable/disable functionality for each output, allowing for flexible control over the distribution of clock signals.

## Package and Pinout:

- Package Type: The CDC2351DB is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) package. This package type is compact and suitable for surface-mount applications.
- Pin Configuration: The package includes pins for the input clock signal, multiple clock outputs, power supply, ground, and control signals. The pinout is designed to facilitate straightforward integration into digital systems.

## Thermal and Mechanical Characteristics:

- Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for a variety of industrial and commercial applications.
- Thermal Performance: The TSSOP package provides efficient thermal dissipation, helping to maintain stable operation and prevent overheating under normal operating conditions.

## Applications:

- Data Communication Systems: Used in data communication systems for distributing clock signals to multiple data channels with high precision.
- Computer Systems: Suitable for clock distribution in computer systems, including CPUs, memory modules, and peripheral interfaces, where precise timing is critical.
- Networking Equipment: Applied in networking equipment to synchronize data transmission and ensure reliable communication across network components.
- Consumer Electronics: Utilized in consumer electronics for high-speed data processing and accurate clock signal distribution.

The Texas Instruments CDC2351DB is a high-speed clock driver designed to provide reliable and accurate clock signal distribution in digital systems. With its wide frequency support, low jitter, and efficient drive capability, it is an excellent choice for applications requiring precise clocking and synchronization. Its compact package and low power operation further enhance its suitability for modern high-speed digital applications.
CDC2351DB Compare Parts
  • CDC2351DB vs CDCVF310PWR
  • CDC2351DB vs CDCVF310PW
  • CDC2351DB vs CDCVF2310PWRG4
  • CDC2351DB vs CDCVF2310PWR
  • CDC2351DB vs CDCVF2310PWG4
  • CDC2351DB vs CDCVF2310PW
  • CDC2351DB vs CDCVF2310MPWREP
  • CDC2351DB vs CDCVF2310MPWEP
  • CDC2351DB vs CDCVF111FNRG4
  • CDC2351DB vs CDCVF111FNR
  • CDC2351DB vs CDCVF111FNG4
  • CDC2351DB vs CDCVF111FN
  • CDC2351DB vs CDCV304TPWREP
  • CDC2351DB vs CDCV304PWRG4
  • CDC2351DB vs CDCV304PWR
  • CDC2351DB vs CDCV304PWG4
  • CDC2351DB vs CDCV304PW
  • CDC2351DB vs CDCUN1208LPRHBT
  • CDC2351DB vs CDCUN1208LPRHBR
  • CDC2351DB vs CDCS504TPWRQ1
  • CDC2351DB vs CDCS503TPWRQ1
  • CDC2351DB vs CDCS503PWR
  • CDC2351DB vs CDCS503PW
  • CDC2351DB vs CDCP1803RTHT
  • CDC2351DB vs CDCP1803RTHR
  • CDC2351DB vs CDCP1803RGETG4
  • CDC2351DB vs CDCP1803RGET
  • CDC2351DB vs CDCP1803RGER
  • CDC2351DB vs CDCP1803MRGETEP
  • CDC2351DB vs CDCM1804RTHT
  • CDC2351DB vs CDCM1804RTHR
  • CDC2351DB vs CDCM1804RGETG4
  • CDC2351DB vs CDCM1804RGET
  • CDC2351DB vs CDCM1804RGER
  • CDC2351DB vs CDCM1802RGTTG4
  • CDC2351DB vs CDCM1802RGTT
  • CDC2351DB vs CDCM1802RGTRG4
  • CDC2351DB vs CDCM1802RGTR
  • CDC2351DB vs CDCLVP215RHBT
  • CDC2351DB vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its