☰
CD74HCT573E
CD74HCT573E
Active
Description:  IC OCT LATCH TRANSP 3/ST 20-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74HCT573E Datasheet
History Price: $0.98000
In Stock: 26160
CD74HCT573E Specification
Specification
Part No
CD74HCT573E
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
35ns
Current - Output High, Low
6mA, 6mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
CD74HCT573E Related Parts
CD74AC373E
CD74AC373E
Harris Corporation
OCTAL TRANSPARENT LATCH
CD74AC373E
CD74AC373E
Texas Instruments
CD74AC373 OCTAL TRANSPARENT LATC
CD74AC373E
CD74AC373E
Texas Instruments
IC OCT TRANSP LTCH NONINV 20-DIP
CD74AC373M
CD74AC373M
Harris Corporation
BUS DRIVER
CD74AC373M
CD74AC373M
Texas Instruments
IC OCT TRANSP LTCH NONINV 20SOIC
CD74AC373M96
CD74AC373M96
Texas Instruments
IC OCTAL TRANSP LATCH 20-SOIC
CD74AC533M
CD74AC533M
Harris Corporation
8-BIT DRIVER
CD74AC563E
CD74AC563E
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
CD74AC563E
CD74AC563E
Texas Instruments
IC OCTAL TRANSP LATCH 3ST 20-DIP
CD74AC563EG4
CD74AC563EG4
Texas Instruments
IC OCTAL TRANSP LATCH 3ST 20-DIP
CD74AC573E
CD74AC573E
Harris Corporation
BUS DRIVER
CD74AC573E
CD74AC573E
Texas Instruments
IC OCT TRANSP LATCH 20-DIP
CD74HCT573E Compare Parts
  • CD74HCT573E vs CD74LPT573AM
  • CD74HCT573E vs CD74LPT373AQM
  • CD74HCT573E vs CD74LPT373AM
  • CD74HCT573E vs CD74LPT16373ASM
  • CD74HCT573E vs CD74LPT16373AMT
  • CD74HCT573E vs CD74HCT75M
  • CD74HCT573E vs CD74HCT75EG4
  • CD74HCT573E vs CD74HCT75E
  • CD74HCT573E vs CD74HCT75E
  • CD74HCT573E vs CD74HCT573M96G4
  • CD74HCT573E vs CD74HCT573M96
  • CD74HCT573E vs CD74HCT573M
  • CD74HCT573E vs CD74HCT573M
  • CD74HCT573E vs CD74HCT573EX
  • CD74HCT573E vs CD74HCT573EG4
  • CD74HCT573E vs CD74HCT573EE4
  • CD74HCT573E vs CD74HCT573DBR
  • CD74HCT573E vs CD74HCT563M
  • CD74HCT573E vs CD74HCT563M
  • CD74HCT573E vs CD74HCT563E
  • CD74HCT573E vs CD74HCT563E
  • CD74HCT573E vs CD74HCT533E
  • CD74HCT573E vs CD74HCT373MG4
  • CD74HCT573E vs CD74HCT373M96G4
  • CD74HCT573E vs CD74HCT373M96
  • CD74HCT573E vs CD74HCT373M
  • CD74HCT573E vs CD74HCT373M
  • CD74HCT573E vs CD74HCT373E-NG
  • CD74HCT573E vs CD74HCT373E
  • CD74HCT573E vs CD74HCT259MT
  • CD74HCT573E vs CD74HCT259MR2499
  • CD74HCT573E vs CD74HCT259M96
  • CD74HCT573E vs CD74HCT259M
  • CD74HCT573E vs CD74HCT259EE4
  • CD74HCT573E vs CD74HCT259E
  • CD74HCT573E vs CD74HC75PWT
  • CD74HCT573E vs CD74HC75PWRG4
  • CD74HCT573E vs CD74HC75PWR
  • CD74HCT573E vs CD74HC75PW
  • CD74HCT573E vs CD74HC75NSRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.