Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD74AC563E
CD74AC563E
Active
Logic - Latches
Description:
OCTAL TRANSPARENT LATCH, 3 STATE
Manufacturer:
Harris Corporation
Datasheet:
CD74AC563E Datasheet
History Price: $0.53000
In Stock: 34005
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC563E Specification
Specification
Part No
CD74AC563E
Category
Logic - Latches
Manufacturer
Harris Corporation
Series
74AC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
1.5V ~ 5.5V
Independent Circuits
1
Delay Time - Propagation
3ns
Current - Output High, Low
24mA, 24mA
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
CD74AC563E PDF Datasheet
CD74AC563E Datasheet
Click and Download: CD74AC563E Datasheet
CD74AC563E Related Parts
CD74AC373E
Harris Corporation
OCTAL TRANSPARENT LATCH
CD74AC373E
Texas Instruments
CD74AC373 OCTAL TRANSPARENT LATC
CD74AC373E
Texas Instruments
IC OCT TRANSP LTCH NONINV 20-DIP
CD74AC373M
Harris Corporation
BUS DRIVER
CD74AC373M
Texas Instruments
IC OCT TRANSP LTCH NONINV 20SOIC
CD74AC373M96
Texas Instruments
IC OCTAL TRANSP LATCH 20-SOIC
CD74AC533M
Harris Corporation
8-BIT DRIVER
CD74AC563EG4
Texas Instruments
IC OCTAL TRANSP LATCH 3ST 20-DIP
CD74AC573E
Harris Corporation
BUS DRIVER
CD74AC573E
Texas Instruments
IC OCT TRANSP LATCH 20-DIP
CD74AC573EX
Harris Corporation
OCTAL TRANSPARENT LATCH
CD74AC573M
Texas Instruments
IC OCTAL TRANSP LATCH 3ST 20SOIC
CD74AC563E Compare Parts
CD74AC563E vs CD74LPT573AM
CD74AC563E vs CD74LPT373AQM
CD74AC563E vs CD74LPT373AM
CD74AC563E vs CD74LPT16373ASM
CD74AC563E vs CD74LPT16373AMT
CD74AC563E vs CD74HCT75M
CD74AC563E vs CD74HCT75EG4
CD74AC563E vs CD74HCT75E
CD74AC563E vs CD74HCT75E
CD74AC563E vs CD74HCT573M96G4
CD74AC563E vs CD74HCT573M96
CD74AC563E vs CD74HCT573M
CD74AC563E vs CD74HCT573M
CD74AC563E vs CD74HCT573EX
CD74AC563E vs CD74HCT573EG4
CD74AC563E vs CD74HCT573EE4
CD74AC563E vs CD74HCT573E
CD74AC563E vs CD74HCT573E
CD74AC563E vs CD74HCT573DBR
CD74AC563E vs CD74HCT563M
CD74AC563E vs CD74HCT563M
CD74AC563E vs CD74HCT563E
CD74AC563E vs CD74HCT563E
CD74AC563E vs CD74HCT533E
CD74AC563E vs CD74HCT373MG4
CD74AC563E vs CD74HCT373M96G4
CD74AC563E vs CD74HCT373M96
CD74AC563E vs CD74HCT373M
CD74AC563E vs CD74HCT373M
CD74AC563E vs CD74HCT373E-NG
CD74AC563E vs CD74HCT373E
CD74AC563E vs CD74HCT259MT
CD74AC563E vs CD74HCT259MR2499
CD74AC563E vs CD74HCT259M96
CD74AC563E vs CD74HCT259M
CD74AC563E vs CD74HCT259EE4
CD74AC563E vs CD74HCT259E
CD74AC563E vs CD74HC75PWT
CD74AC563E vs CD74HC75PWRG4
CD74AC563E vs CD74HC75PWR
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend