Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Texas Instruments CD74ACT283M96
CD74ACT283M96
Obsolete
Logic - Specialty Logic
Description:
IC 4BIT BINARY FILL ADDER 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT283M96 Datasheet
History Price: $0.29000
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT283M96 Specification
Specification
Part No
CD74ACT283M96
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
74ACT
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
4.5V ~ 5.5V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD74ACT283M96 Related Parts
CD74AC283E
Texas Instruments
IC 4BIT BINARY FILL ADDER 16-DIP
CD74AC283M
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74AC283M96
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74AC283ME4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283E
Harris Corporation
ADDER/SUBTRACTOR
CD74ACT283E
Texas Instruments
IC 4-BIT BIN FILL ADDER 16-DIP
CD74ACT283EG4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16-DIP
CD74ACT283M
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M
Harris Corporation
ADDER/SUBTRACTOR
CD74ACT283M96E4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M96G4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74HC182E
Harris Corporation
LOOK-AHEAD CARRY GENERATOR
CD74ACT283M96 Compare Parts
CD74ACT283M96 vs CD74HCT283MG4
CD74ACT283M96 vs CD74HCT283M96G4
CD74ACT283M96 vs CD74HCT283M96
CD74ACT283M96 vs CD74HCT283M
CD74ACT283M96 vs CD74HCT283M
CD74ACT283M96 vs CD74HCT283EX
CD74ACT283M96 vs CD74HCT283E
CD74ACT283M96 vs CD74HCT283E
CD74ACT283M96 vs CD74HCT181EN
CD74ACT283M96 vs CD74HC283MT
CD74ACT283M96 vs CD74HC283ME4
CD74ACT283M96 vs CD74HC283M96
CD74ACT283M96 vs CD74HC283M96
CD74ACT283M96 vs CD74HC283M
CD74ACT283M96 vs CD74HC283M
CD74ACT283M96 vs CD74HC283E
CD74ACT283M96 vs CD74HC283E
CD74ACT283M96 vs CD74HC182E
CD74ACT283M96 vs CD74ACT283M96G4
CD74ACT283M96 vs CD74ACT283M96E4
CD74ACT283M96 vs CD74ACT283M
CD74ACT283M96 vs CD74ACT283M
CD74ACT283M96 vs CD74ACT283EG4
CD74ACT283M96 vs CD74ACT283E
CD74ACT283M96 vs CD74ACT283E
CD74ACT283M96 vs CD74AC283ME4
CD74ACT283M96 vs CD74AC283M96
CD74ACT283M96 vs CD74AC283M
CD74ACT283M96 vs CD74AC283E
CD74ACT283M96 vs CD74ACT283EE4
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend