☰
CD74AC283E
CD74AC283E
Active
Description:  IC 4BIT BINARY FILL ADDER 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74AC283E Datasheet
History Price: $1.72000
In Stock: 37650
CD74AC283E Specification
Specification
Part No
CD74AC283E
Category
Logic - Specialty Logic
Manufacturer
Texas Instruments
Series
74AC
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Full Adder with Fast Carry
Supply Voltage
1.5V ~ 5.5V
Number of Bits
4
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74AC283E Related Parts
CD74AC283M
CD74AC283M
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74AC283M96
CD74AC283M96
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74AC283ME4
CD74AC283ME4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283E
CD74ACT283E
Harris Corporation
ADDER/SUBTRACTOR
CD74ACT283E
CD74ACT283E
Texas Instruments
IC 4-BIT BIN FILL ADDER 16-DIP
CD74ACT283EG4
CD74ACT283EG4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16-DIP
CD74ACT283M
CD74ACT283M
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M
CD74ACT283M
Harris Corporation
ADDER/SUBTRACTOR
CD74ACT283M96
CD74ACT283M96
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M96E4
CD74ACT283M96E4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74ACT283M96G4
CD74ACT283M96G4
Texas Instruments
IC 4BIT BINARY FILL ADDER 16SOIC
CD74HC182E
CD74HC182E
Harris Corporation
LOOK-AHEAD CARRY GENERATOR
CD74AC283E Compare Parts
  • CD74AC283E vs CD74HCT283MG4
  • CD74AC283E vs CD74HCT283M96G4
  • CD74AC283E vs CD74HCT283M96
  • CD74AC283E vs CD74HCT283M
  • CD74AC283E vs CD74HCT283M
  • CD74AC283E vs CD74HCT283EX
  • CD74AC283E vs CD74HCT283E
  • CD74AC283E vs CD74HCT283E
  • CD74AC283E vs CD74HCT181EN
  • CD74AC283E vs CD74HC283MT
  • CD74AC283E vs CD74HC283ME4
  • CD74AC283E vs CD74HC283M96
  • CD74AC283E vs CD74HC283M96
  • CD74AC283E vs CD74HC283M
  • CD74AC283E vs CD74HC283M
  • CD74AC283E vs CD74HC283E
  • CD74AC283E vs CD74HC283E
  • CD74AC283E vs CD74HC182E
  • CD74AC283E vs CD74ACT283M96G4
  • CD74AC283E vs CD74ACT283M96E4
  • CD74AC283E vs CD74ACT283M96
  • CD74AC283E vs CD74ACT283M
  • CD74AC283E vs CD74ACT283M
  • CD74AC283E vs CD74ACT283EG4
  • CD74AC283E vs CD74ACT283E
  • CD74AC283E vs CD74ACT283E
  • CD74AC283E vs CD74AC283ME4
  • CD74AC283E vs CD74AC283M96
  • CD74AC283E vs CD74AC283M
  • CD74AC283E vs CD74ACT283EE4
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend