Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD4556BFX
CD4556BFX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
DUAL BIN TO 1- 4 DECODER/DEMUX
Manufacturer:
Harris Corporation
Datasheet:
CD4556BFX Datasheet
History Price: $1.79000
In Stock: 4510
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CD4556BFX Specification
Specification
Part No
CD4556BFX
Category
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Decoder/Demultiplexer
Circuit
1 x 2:4
Independent Circuits
2
Current - Output High, Low
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD4556BFX PDF Datasheet
CD4556BFX Datasheet
Click and Download: CD4556BFX Datasheet
CD4556BFX Related Parts
CD40147BE
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BE
Harris Corporation
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BEG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16DIP
CD40147BM
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16SOIC
CD40147BM96
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96E4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BM96G4
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BMT
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16SOIC
CD40147BNSR
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRE4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BNSRG4
Texas Instruments
IC PRIORITY ENCOD 10 X 1:4 16SO
CD40147BPW
Texas Instruments
IC PRIORITY ENCOD 10X1:4 16TSSOP
CD4556BFX Compare Parts
CD4556BFX vs CD4556BM96
CD4556BFX vs CD4556BM
CD4556BFX vs CD4556BF3A
CD4556BFX vs CD4556BF
CD4556BFX vs CD4556BEX
CD4556BFX vs CD4556BE
CD4556BFX vs CD4556BE
CD4556BFX vs CD4555BPWRG4
CD4556BFX vs CD4555BPWR
CD4556BFX vs CD4555BPW
CD4556BFX vs CD4555BNSR
CD4556BFX vs CD4555BMT
CD4556BFX vs CD4555BM96
CD4556BFX vs CD4555BM
CD4556BFX vs CD4555BF3A
CD4556BFX vs CD4555BEG4
CD4556BFX vs CD4555BE
CD4556BFX vs CD4555BE
CD4556BFX vs CD4555BD3
CD4556BFX vs CD4532BPWR
CD4556BFX vs CD4532BPWG4
CD4556BFX vs CD4532BPWE4
CD4556BFX vs CD4532BPW
CD4556BFX vs CD4532BNSR
CD4556BFX vs CD4532BNS
CD4556BFX vs CD4532BMT
CD4556BFX vs CD4532BMG4
CD4556BFX vs CD4532BM96E4
CD4556BFX vs CD4532BM96
CD4556BFX vs CD4532BM
CD4556BFX vs CD4532BFX
CD4556BFX vs CD4532BEX
CD4556BFX vs CD4532BEG4
CD4556BFX vs CD4532BE
CD4556BFX vs CD4532BE
CD4556BFX vs CD4515BME4
CD4556BFX vs CD4515BM96
CD4556BFX vs CD4515BM
CD4556BFX vs CD4515BF
CD4556BFX vs CD4515BEG4
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller