☰
CD4541BPWR
CD4541BPWR
Active
Description:  IC OSC PROG TIMER 100KHZ 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4541BPWR Datasheet
History Price: $0.65000
In Stock: 7220
CD4541BPWR Specification
Specification
Part No
CD4541BPWR
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
65536
Frequency
100kHz
Voltage - Supply
3V ~ 20V
Current - Supply
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
Mounting Type
Surface Mount
CD4541BPWR Related Parts
CD4536BDW
CD4536BDW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BDWR
CD4536BDWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BE
CD4536BE
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BEG4
CD4536BEG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BNSR
CD4536BNSR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
CD4536BPW
CD4536BPW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWE4
CD4536BPWE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWR
CD4536BPWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRE4
CD4536BPWRE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRG4
CD4536BPWRG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4541BCM
CD4541BCM
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCMX
CD4541BCMX
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BPWR Description

The CD4541BPWR is a highly versatile CMOS IC designed by Texas Instruments. It belongs to the CD4000 series of logic devices, which are known for their reliability, low power consumption, and high noise immunity. The CD4541BPWR is primarily used as a digital timer and oscillator, and it can generate precise timing intervals in various applications, such as frequency generators, delay timers, and pulse-width modulation circuits. With a wide operating voltage range, low power consumption, and excellent functional flexibility, this device is well-suited for use in consumer electronics, automotive systems, and industrial equipment.

## Key Features

* Wide Voltage Range: Operates with a voltage range of 3V to 15V, making it ideal for various low to medium voltage applications.
* Low Power Consumption: As a CMOS IC, it consumes minimal power compared to traditional TTL devices, making it suitable for battery-powered applications.
* High Noise Immunity: Ensures stable operation in electrically noisy environments, which is essential in automotive and industrial applications.
* Precision Timing: Capable of generating accurate timing pulses with an external resistor and capacitor configuration.
* Versatile Functionality: It can function as both a monostable multivibrator (one-shot timer) and an astable multivibrator (oscillator), providing flexibility for timing and waveform generation.

## Specifications

* Supply Voltage: 3V to 15V
* Input Voltage Range: -0.5V to VCC +0.5V
* Output Voltage Range: 0V to VCC
* Output Current:

* High-Level Output: 1.5mA max
* Low-Level Output: 4mA max
* Operating Temperature: -40°C to +85°C
* Package Type: SOIC-16 (Surface-Mounted Package)
* Propagational Delay: 100ns max (with Vcc = 5V)
* Frequency Range: Typically 1Hz to 1MHz, depending on the external components.
* Control Pin: A logic level signal can be applied to the reset and enable pins to control the timer's behavior.

## Applications

* Timing Circuits: Used in creating precise time delays, intervals, and timing pulses in various systems.
* Frequency Generation: Can serve as a frequency generator in audio applications, clock generation for microcontrollers, and signal oscillators.
* Pulse Width Modulation (PWM): Can generate PWM signals for motor control, lighting, and power regulation.
* Delay Timers: Utilized in automotive electronics, industrial machines, and household appliances where time delays are crucial.

## Functional Block Diagram

The CD4541BPWR has an integrated circuit structure composed of logic gates, timing capacitors, and a frequency divider. It includes:

* Timer Mode: In monostable mode, it can generate a single output pulse of a predefined duration based on external components.
* Oscillator Mode: In astable mode, it generates continuous oscillations that can be used for clocking purposes or waveform generation.

## Key Advantages

* Simple External Component Configuration: Requires only a capacitor and resistor to set the timing period, making it easy to use in various designs.
* Reliable Performance: The CMOS design ensures stable performance even under varying temperature and voltage conditions.
* Low Power Consumption: The CMOS technology ensures low quiescent current, making it suitable for battery-operated devices.

## Conclusion

The CD4541BPWR is a flexible and reliable timing IC from Texas Instruments that offers various timing and waveform generation applications in a cost-effective and low-power package. Whether used in precision timing circuits, frequency generation, or as part of a delay mechanism, it provides excellent performance across a wide range of voltages and operating conditions. Its versatility makes it a popular choice for consumer electronics, automotive systems, and industrial control systems where accurate timing is crucial.
CD4541BPWR Compare Parts
  • CD4541BPWR vs CD4541BPW
  • CD4541BPWR vs CD4541BNSRG4
  • CD4541BPWR vs CD4541BNSR
  • CD4541BPWR vs CD4541BNS
  • CD4541BPWR vs CD4541BMTG4
  • CD4541BPWR vs CD4541BMT
  • CD4541BPWR vs CD4541BM96G4
  • CD4541BPWR vs CD4541BM96E4
  • CD4541BPWR vs CD4541BM96
  • CD4541BPWR vs CD4541BM
  • CD4541BPWR vs CD4541BF
  • CD4541BPWR vs CD4541BE
  • CD4541BPWR vs CD4541BE
  • CD4541BPWR vs CD4541BCN
  • CD4541BPWR vs CD4541BCMX
  • CD4541BPWR vs CD4541BCM
  • CD4541BPWR vs CD4536BPWRG4
  • CD4541BPWR vs CD4536BPWRE4
  • CD4541BPWR vs CD4536BPWR
  • CD4541BPWR vs CD4536BPWE4
  • CD4541BPWR vs CD4536BPW
  • CD4541BPWR vs CD4536BNSR
  • CD4541BPWR vs CD4536BEG4
  • CD4541BPWR vs CD4536BE
  • CD4541BPWR vs CD4536BDWR
  • CD4541BPWR vs CD4536BDW
  • CD4541BPWR vs CD4541BFX
  • CD4541BPWR vs CD4541BF3A
  • CD4541BPWR vs CD4541BF
  • CD4541BPWR vs CD4541BEX
  • CD4541BPWR vs CD4541BEE4
  • CD4541BPWR vs CD4536BF3A
  • CD4541BPWR vs CD4536BEE4
  • CD4541BPWR vs CD4536BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right