☰
CD4536BDW
CD4536BDW
Active
Description:  IC OSC PROG TIMER 5MHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4536BDW Datasheet
History Price: $0.70000
In Stock: 13650
CD4536BDW Specification
Specification
Part No
CD4536BDW
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
2 ~ 22?
Frequency
5MHz
Voltage - Supply
3V ~ 18V
Current - Supply
3 mA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
CD4536BDW Related Parts
CD4536BDWR
CD4536BDWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BE
CD4536BE
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BEG4
CD4536BEG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BNSR
CD4536BNSR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
CD4536BPW
CD4536BPW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWE4
CD4536BPWE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWR
CD4536BPWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRE4
CD4536BPWRE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRG4
CD4536BPWRG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4541BCM
CD4541BCM
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCMX
CD4541BCMX
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCN
CD4541BCN
onsemi
IC OSC PROG TIMER 100KHZ 14DIP
CD4536BDW Description
Overview of Texas Instruments CD4536BDW

The Texas Instruments CD4536BDW is a versatile dual 4-bit binary counter designed for various digital applications. This integrated circuit (IC) is part of the CD4000 series of CMOS logic devices, known for their low power consumption and high noise immunity. The CD4536BDW is particularly useful in applications requiring counting, timing, and frequency division.

Key Specifications

- Type: Dual 4-bit Binary Counter
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IH): Minimum 2.0V (high level)
- Input Voltage (V_IL): Maximum 0.8V (low level)
- Output Voltage (V_OH): Minimum V_DD - 0.1V (high level)
- Output Voltage (V_OL): Maximum 0.1V (low level)
- Maximum Clock Frequency: 5 MHz at V_DD = 5V
- Power Consumption: Typically 1 µA (static)
- Temperature Range: -55°C to 125°C
- Package Type: 16-Pin Dual In-Line Package (DIP)

Functional Features

The CD4536BDW features two independent 4-bit binary counters, which can be configured to count in various modes, including up, down, and up/down counting. Each counter can be reset to zero, making it suitable for applications that require precise counting and timing functions. The counters can also be cascaded to create larger counting systems, enhancing their versatility.

Operating Modes

1. Up Counting: The counter increments its value with each clock pulse.
2. Down Counting: The counter decrements its value with each clock pulse.
3. Up/Down Counting: The counting direction can be controlled by an external signal, allowing for flexible counting applications.

Power Efficiency

The CD4536BDW is designed to operate with low power consumption, making it ideal for battery-operated devices and applications where energy efficiency is crucial. The typical static power consumption of only 1 µA ensures minimal energy usage when the device is not actively counting.

Applications

The versatility of the CD4536BDW allows it to be used in a wide range of applications, including:

- Digital Counters: Used in digital clocks, event counters, and frequency counters.
- Timing Circuits: Suitable for timing applications where precise intervals are required.
- Frequency Division: Can be used in frequency dividers for signal processing applications.
- Control Systems: Employed in control systems for counting events or cycles.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability in semiconductor manufacturing. The CD4536BDW is subjected to rigorous testing to ensure it meets industry standards for performance and durability. Its wide operating temperature range of -55°C to 125°C makes it suitable for use in harsh environments.

Conclusion

The Texas Instruments CD4536BDW is a robust and efficient dual 4-bit binary counter that offers flexibility and reliability for various digital applications. With its low power consumption, multiple operating modes, and ability to cascade with other counters, it is an excellent choice for engineers and designers looking to implement counting and timing functions in their projects. The CD4536BDW stands out as a reliable component in the CD4000 series, making it a valuable addition to any electronic design.
CD4536BDW Compare Parts
  • CD4536BDW vs CD4541BPWR
  • CD4536BDW vs CD4541BPW
  • CD4536BDW vs CD4541BNSRG4
  • CD4536BDW vs CD4541BNSR
  • CD4536BDW vs CD4541BNS
  • CD4536BDW vs CD4541BMTG4
  • CD4536BDW vs CD4541BMT
  • CD4536BDW vs CD4541BM96G4
  • CD4536BDW vs CD4541BM96E4
  • CD4536BDW vs CD4541BM96
  • CD4536BDW vs CD4541BM
  • CD4536BDW vs CD4541BF
  • CD4536BDW vs CD4541BE
  • CD4536BDW vs CD4541BE
  • CD4536BDW vs CD4541BCN
  • CD4536BDW vs CD4541BCMX
  • CD4536BDW vs CD4541BCM
  • CD4536BDW vs CD4536BPWRG4
  • CD4536BDW vs CD4536BPWRE4
  • CD4536BDW vs CD4536BPWR
  • CD4536BDW vs CD4536BPWE4
  • CD4536BDW vs CD4536BPW
  • CD4536BDW vs CD4536BNSR
  • CD4536BDW vs CD4536BEG4
  • CD4536BDW vs CD4536BE
  • CD4536BDW vs CD4536BDWR
  • CD4536BDW vs CD4541BFX
  • CD4536BDW vs CD4541BF3A
  • CD4536BDW vs CD4541BF
  • CD4536BDW vs CD4541BEX
  • CD4536BDW vs CD4541BEE4
  • CD4536BDW vs CD4536BF3A
  • CD4536BDW vs CD4536BEE4
  • CD4536BDW vs CD4536BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right