☰
CD4541BMT
CD4541BMT
Active
Description:  IC OSC PROG TIMER 100KHZ 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4541BMT Datasheet
History Price: $0.91000
In Stock: 40960
CD4541BMT Specification
Specification
Part No
CD4541BMT
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
65536
Frequency
100kHz
Voltage - Supply
3V ~ 20V
Current - Supply
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
CD4541BMT Related Parts
CD4536BDW
CD4536BDW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BDWR
CD4536BDWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BE
CD4536BE
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BEG4
CD4536BEG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BNSR
CD4536BNSR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
CD4536BPW
CD4536BPW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWE4
CD4536BPWE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWR
CD4536BPWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRE4
CD4536BPWRE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRG4
CD4536BPWRG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4541BCM
CD4541BCM
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCMX
CD4541BCMX
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BMT Compare Parts
  • CD4541BMT vs CD4541BPWR
  • CD4541BMT vs CD4541BPW
  • CD4541BMT vs CD4541BNSRG4
  • CD4541BMT vs CD4541BNSR
  • CD4541BMT vs CD4541BNS
  • CD4541BMT vs CD4541BMTG4
  • CD4541BMT vs CD4541BM96G4
  • CD4541BMT vs CD4541BM96E4
  • CD4541BMT vs CD4541BM96
  • CD4541BMT vs CD4541BM
  • CD4541BMT vs CD4541BF
  • CD4541BMT vs CD4541BE
  • CD4541BMT vs CD4541BE
  • CD4541BMT vs CD4541BCN
  • CD4541BMT vs CD4541BCMX
  • CD4541BMT vs CD4541BCM
  • CD4541BMT vs CD4536BPWRG4
  • CD4541BMT vs CD4536BPWRE4
  • CD4541BMT vs CD4536BPWR
  • CD4541BMT vs CD4536BPWE4
  • CD4541BMT vs CD4536BPW
  • CD4541BMT vs CD4536BNSR
  • CD4541BMT vs CD4536BEG4
  • CD4541BMT vs CD4536BE
  • CD4541BMT vs CD4536BDWR
  • CD4541BMT vs CD4536BDW
  • CD4541BMT vs CD4541BFX
  • CD4541BMT vs CD4541BF3A
  • CD4541BMT vs CD4541BF
  • CD4541BMT vs CD4541BEX
  • CD4541BMT vs CD4541BEE4
  • CD4541BMT vs CD4536BF3A
  • CD4541BMT vs CD4536BEE4
  • CD4541BMT vs CD4536BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right