☰
CD4541BM
CD4541BM
Active
Description:  IC OSC PROG TIMER 100KHZ 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4541BM Datasheet
History Price: $0.91000
In Stock: 21440
CD4541BM Specification
Specification
Part No
CD4541BM
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Programmable Timer
Count
65536
Frequency
100kHz
Voltage - Supply
3V ~ 20V
Current - Supply
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
Mounting Type
Surface Mount
CD4541BM Related Parts
CD4536BDW
CD4536BDW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BDWR
CD4536BDWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SOIC
CD4536BE
CD4536BE
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BEG4
CD4536BEG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16DIP
CD4536BNSR
CD4536BNSR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16SO
CD4536BPW
CD4536BPW
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWE4
CD4536BPWE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWR
CD4536BPWR
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRE4
CD4536BPWRE4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4536BPWRG4
CD4536BPWRG4
Texas Instruments
IC OSC PROG TIMER 5MHZ 16TSSOP
CD4541BCM
CD4541BCM
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BCMX
CD4541BCMX
onsemi
IC OSC PROG TIMER 100KHZ 14SOIC
CD4541BM Description
The Texas Instruments CD4541BM is a highly versatile integrated circuit (IC) that functions as a programmable timer and oscillator. It belongs to the CD4000 series of CMOS logic devices, which are well-known for their low power consumption, high noise immunity, and compatibility with a wide range of digital logic levels. The CD4541BM is particularly useful in applications requiring precise timing, frequency generation, and event counting.

## Key Features

1. Programmable Timer: The CD4541BM can be configured to operate as a timer with adjustable time intervals. This feature allows users to set specific timing durations based on the external components used, making it suitable for various timing applications.

2. Oscillator Functionality: The IC can also function as an oscillator, generating clock pulses for digital circuits. This is particularly useful in applications where a stable clock signal is required for synchronization.

3. Wide Timing Range: The timing range can be adjusted from microseconds to hours, depending on the external resistor and capacitor values used in the circuit. This flexibility makes it suitable for a variety of applications, from short delays to long-duration timing.

4. Low Power Consumption: Utilizing CMOS technology, the CD4541BM ensures low static and dynamic power consumption, making it ideal for battery-operated devices and energy-efficient designs.

5. Wide Operating Voltage Range: The IC operates over a wide voltage range, typically from 3V to 15V, enhancing its versatility in different applications and allowing it to be used in various electronic systems.

6. High Noise Immunity: The design of the CD4541BM provides high noise immunity, making it reliable in noisy environments, which is crucial for maintaining performance in industrial and consumer applications.

7. TTL Compatible: The outputs are compatible with TTL logic levels, allowing for easy interfacing with other digital circuits and components.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_I): 0V to V_DD
- Output Voltage (V_O): 0V to V_DD
- Maximum Input Current (I_I): ±1 µA (at V_I = V_DD or 0V)
- Maximum Output Current (I_O): ±5 mA
- Propagation Delay (t_PD): Typically 50 ns at V_DD = 5V
- Timing Range: Adjustable from microseconds to hours, depending on external components
- Power Dissipation (P_D): Typically 1 µW at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)

## Pin Configuration

The CD4541BM typically comes in a 16-pin dual in-line package (DIP). The pin configuration is as follows:

1. Pin 1: Reset Input (R)
2. Pin 2: Trigger Input (T)
3. Pin 3: Output (Q)
4. Pin 4: Timing Capacitor Connection (C)
5. Pin 5: Timing Resistor Connection (R)
6. Pin 6: Ground (GND)
7. Pin 7: Not Connected (NC)
8. Pin 8: Not Connected (NC)
9. Pin 9: V_DD (Supply Voltage)
10. Pin 10: Oscillator Output (O)
11. Pin 11: Oscillator Timing Capacitor Connection (C)
12. Pin 12: Oscillator Timing Resistor Connection (R)
13. Pin 13: Not Connected (NC)
14. Pin 14: Not Connected (NC)
15. Pin 15: Not Connected (NC)
16. Pin 16: Not Connected (NC)

## Applications

The CD4541BM is suitable for a wide range of applications, including:

- Timer circuits for various electronic devices
- Frequency generation for clock signals
- Pulse width modulation (PWM) applications
- Event counters and frequency dividers
- Delay circuits for signal processing
- Any application requiring precise timing and oscillation

## Conclusion

The Texas Instruments CD4541BM is a robust and flexible programmable timer and oscillator that offers a range of features suitable for various digital applications. Its low power consumption, wide operating voltage range, and high noise immunity make it an excellent choice for both consumer and industrial electronics. Whether used in simple timing applications or more complex digital systems, the CD4541BM provides reliable performance and ease of integration, making it a valuable component in modern electronic designs.
CD4541BM Compare Parts
  • CD4541BM vs CD4541BPWR
  • CD4541BM vs CD4541BPW
  • CD4541BM vs CD4541BNSRG4
  • CD4541BM vs CD4541BNSR
  • CD4541BM vs CD4541BNS
  • CD4541BM vs CD4541BMTG4
  • CD4541BM vs CD4541BMT
  • CD4541BM vs CD4541BM96G4
  • CD4541BM vs CD4541BM96E4
  • CD4541BM vs CD4541BM96
  • CD4541BM vs CD4541BF
  • CD4541BM vs CD4541BE
  • CD4541BM vs CD4541BE
  • CD4541BM vs CD4541BCN
  • CD4541BM vs CD4541BCMX
  • CD4541BM vs CD4541BCM
  • CD4541BM vs CD4536BPWRG4
  • CD4541BM vs CD4536BPWRE4
  • CD4541BM vs CD4536BPWR
  • CD4541BM vs CD4536BPWE4
  • CD4541BM vs CD4536BPW
  • CD4541BM vs CD4536BNSR
  • CD4541BM vs CD4536BEG4
  • CD4541BM vs CD4536BE
  • CD4541BM vs CD4536BDWR
  • CD4541BM vs CD4536BDW
  • CD4541BM vs CD4541BFX
  • CD4541BM vs CD4541BF3A
  • CD4541BM vs CD4541BF
  • CD4541BM vs CD4541BEX
  • CD4541BM vs CD4541BEE4
  • CD4541BM vs CD4536BF3A
  • CD4541BM vs CD4536BEE4
  • CD4541BM vs CD4536BD3
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right